EN
  • EN
  • DE

DSC1001DI2-024.5454

Part No DSC1001DI2-024.5454
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 24.5454MHZ CMOS SMD / 24.5454 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1001
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 24.5454 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 6.3mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSC1001
Standard Package 140
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339034-DSC1001DI2-024.5454
Ultra Librarian 3D Model Ultra Librarian DSC1001DI2-024.5454 CAD Model

Description

Introducing the DSC1001DI2-024.5454 from Microchip Technology

The DSC1001DI2-024.5454 is a cutting-edge silicon MEMS oscillator from the renowned Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance, low-power component is designed to meet the rigorous demands of modern electronic applications, offering a blend of stability, precision, and reliability in a compact package.

Key Features

  • Frequency Range: The DSC1001 series boasts a frequency range that is sure to fit a wide array of applications, with the DSC1001DI2-024.5454 model specifically offering a frequency of 24.5454 MHz.
  • Supply Voltage: Operating with a supply voltage of 2.5V to 3.3V, this device ensures compatibility with a variety of digital circuits, while maintaining energy efficiency.
  • Stability: With excellent frequency stability, the device is highly reliable under various conditions, making it suitable for critical applications where precision is paramount.
  • Form Factor: The DSC1001DI2-024.5454 comes in an industry-standard 4-SMD, no lead package, facilitating easy integration into existing designs without the need for major board reworks.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring consistent performance even in the most demanding environments.
  • Low Power Consumption: The oscillator's design focuses on low power consumption, making it an ideal choice for portable and battery-powered applications.

Applications

The versatility of the DSC1001DI2-024.5454 makes it perfect for a diverse set of applications, including but not limited to:

  • Wireless communications
  • Industrial controls
  • Networking
  • Portable electronics
  • IoT devices

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The DSC1001DI2-024.5454 is no exception, undergoing rigorous testing to ensure it meets the high expectations of today's electronic market. With Microchip's reputation for excellence, you can trust this oscillator to be a reliable component in any project.

For detailed specifications, application notes, and additional resources, please visit the Microchip Technology website.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 26.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 156.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess