EN
  • EN
  • DE

TP3070V-XG/NOPB

Part No TP3070V-XG/NOPB
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC COMBO II PCM FILTER 28PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type PCM, Filter
Data Interface PCM Audio Interface
Number of ADCs / DACs 1 / 1
Sigma Delta No
Analog Supply Voltage ±5V
Digital Supply Voltage ±5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 114322-TP3070V-XG/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 35
Ultra Librarian 3D Model Ultra Librarian TP3070V-XG/NOPB CAD Model

Description

TP3070V-XG/NOPB - Texas Instruments

The TP3070V-XG/NOPB is a highly integrated device designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the TP3070 family, which are programmable PCM (Pulse Code Modulation) filter devices specifically optimized for digital telephony systems and voice processing applications.

At the core of the TP3070V-XG/NOPB is its compatibility with the industry-standard µ-Law and A-Law companding algorithms, ensuring that it can be seamlessly integrated into existing telecommunication infrastructures. It is fabricated using CMOS technology, which offers the benefits of low power consumption and high noise immunity, making it suitable for both portable and stationary applications.

One of the key features of the TP3070V-XG/NOPB is its programmable transmit and receive filters. These filters are designed to meet the stringent requirements of the CCITT G.712 standard, ensuring high-quality voice transmission. The device also supports a wide range of clock frequencies, providing flexibility in system design.

The TP3070V-XG/NOPB comes in a compact 24-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, making it easy to incorporate into a variety of design layouts. The NOPB designation indicates that the device is lead-free and RoHS compliant, aligning with environmental standards and regulations for electronic components.

Additional features of the TP3070V-XG/NOPB include an on-chip precision voltage reference, a power-down mode for reduced power consumption when the device is not in active use, and a simple microprocessor interface for ease of programming and control. Its robust design ensures reliable performance in a wide range of operating conditions, making it an excellent choice for designers looking to implement high-quality PCM voice processing in their telecommunication systems.

Overall, the TP3070V-XG/NOPB from Texas Instruments represents a blend of performance, integration, and reliability, making it a go-to choice for applications requiring efficient and high-quality digital voice processing.

You May Also Be Interested in

Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC | IC VOICE CODEC 16BIT SER 32VQFN
Lowest to $5.2559
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $5.4135
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
Need more? Email Us
Texas Instruments
Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFC 16SOIC
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $2.5214
AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 16-Pin TSSOP
Lowest to $5.4135

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess