EN
  • EN
  • DE

TP3067BDWR

Part No TP3067BDWR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Audio & Video ICs Mono Serial Intfc PCM Codec/Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Interface 2-Wire, Serial
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Number of A/D Converters 1
Number of D/A Converters 1
RoHS Non-Compliant
Win Source Part Number 1100696-TP3067BDWR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP3067BDWR CAD Model

Description

The TP3067BDWR is a state-of-the-art integrated circuit developed by Texas Instruments, designed to cater to the evolving needs of the electronics industry. This versatile chip is a key component in various applications, ranging from telecommunications to consumer electronics, owing to its robust feature set and reliable performance.

Key Features

  • High Integration: The TP3067BDWR is an integrated circuit that combines multiple functions into a single chip, which helps to reduce the overall component count in electronic designs.
  • Surface-Mount Device (SMD): This chip comes in a surface-mount package, specifically in a SOIC-16 (Small Outline Integrated Circuit) form factor, which makes it suitable for compact PCB designs and automated assembly processes.
  • Low Power Consumption: Designed with energy efficiency in mind, the TP3067BDWR ensures that devices maintain optimal performance while minimizing power usage, making it ideal for battery-operated gadgets.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring reliability and stability in various environmental conditions.

Applications

The TP3067BDWR is a versatile component that can be used in a multitude of applications. Its high integration and low power consumption make it perfect for:

  • Telecommunication systems
  • Audio processing units
  • Signal conversion
  • Consumer electronics
  • Automotive electronics

Quality and Support

Texas Instruments is known for its commitment to quality and the TP3067BDWR is no exception. It is manufactured using high-quality materials and rigorous testing standards to ensure it meets the demands of modern electronic devices. Additionally, Texas Instruments provides extensive technical support and documentation, making the integration of TP3067BDWR into your design as seamless as possible.

Whether you're developing a new telecommunication system or designing a consumer electronic product, the TP3067BDWR offers the performance, integration, and reliability you need to take your project to the next level.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Agere Systems
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess