EN
  • EN
  • DE

TP3054N

Part No TP3054N
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description Enhanced Serial Interface CODEC/Filter COMBO Family | IC FILTER ENHANCE INTERFAC 16DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type PCM, Filter
Data Interface Serial
Number of ADCs / DACs 1 / 1
Sigma Delta No
Supply Voltage , Analog ±5V
Supply Voltage , Digital ±5V
Temperature Range - Operating -25°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number TP3054
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1271698-TP3054N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TP3054N CAD Model

Description

The TP3054N is a high-performance, monolithic CMOS integrated circuit from Texas Instruments, designed for implementing the interface between a digital audio signal and a telephone line. It is commonly used in telecommunications applications, offering a reliable solution for voice-band audio processing. The TP3054N forms part of the Texas Instruments family of telecommunication interface products.

Key Features

  • Integrated Codec-Filter: The TP3054N integrates both codec and filtering functions, which means it can convert analog signals to digital and vice versa (codec), as well as remove unwanted frequencies from the signal (filtering).
  • Enhanced Audio Performance: It features a high-quality audio conversion process that ensures clear and crisp voice communication, making it ideal for telephony applications.
  • Low Power Consumption: Designed with power efficiency in mind, the TP3054N consumes minimal power, which is crucial for battery-powered devices and helps in reducing overall power costs for systems.
  • Single Power Supply: The device operates on a single 5V power supply, simplifying the power design for the system in which it is incorporated.
  • Flexible Interface: The TP3054N is equipped with a versatile digital interface that is easily adaptable to a variety of microprocessors and digital signal processors, facilitating its integration into different designs and systems.

Applications

The TP3054N is suitable for a wide range of telecommunication applications, including:

  • Telephony systems
  • Modems
  • VoIP gateways
  • Wireless communication devices

Technical Specifications

Some of the technical specifications of the TP3054N include:

  • Supply Voltage: 5V ±5%
  • Operating Temperature Range: 0°C to 70°C
  • Package Type: PDIP (Plastic Dual In-line Package)
  • Dimensions: 16.51mm x 6.35mm

For detailed technical specifications and application notes, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Analog Devices Inc.
56-BUMP WAFER LEVEL CHIP SCALE P
Lowest to $13.1479
Cirrus Logic Inc.
IC CODEC STEREO W/HDPN AMP 32QFN / Stereo Audio Interface 24 b Serial 32-QFN (5x5)
Lowest to $20.3705
Tempo Communications
I2S/LJ/RJ/BT PCM WITH GAIN CODE / Audio, HD Interface 32 b I²C, I²S 40-QFN (5x5)
Lowest to $4.2857
Rochester Electronics
CVSD CODEC, CVSD, 1-FUNC, PDSO16 / Interface
Need more? Email Us
Tempo Communications
4 CHANNEL HDA CODEC, CLASS D 48Q
Need more? Email Us
Cirrus Logic Inc.
IC CODEC 24BIT 114DB 28-TSSOP
Need more? Email Us
Cirrus Logic Inc.
WM8860 - MULTI-CHANNEL AUDIO COD
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT / Interface
Lowest to $3.9178
Maxim Integrated
IC CODEC STEREO AUDIO 48TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess