Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271682-TP23753
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TP23753 CAD Model

Description

The TP23753 from Texas Instruments is a cutting-edge integrated circuit designed for high-performance applications in a variety of fields. Known for its reliability and efficiency, this product is a staple in the electronics industry, catering to the needs of both professionals and enthusiasts alike.

Key Features

  • High Precision: The TP23753 delivers highly accurate readings, making it ideal for sensitive electronics where precision is paramount.
  • Low Power Consumption: It is engineered to operate with minimal power, ensuring energy efficiency and longer battery life in portable applications.
  • Versatility: This component is suitable for a wide range of applications, from industrial control systems to consumer electronics, thanks to its adaptable performance characteristics.
  • Robust Design: Texas Instruments has designed the TP23753 to withstand harsh conditions, providing consistent performance even in challenging environments.
  • Easy Integration: With its user-friendly interface, the TP23753 can be easily integrated into existing systems without the need for extensive modifications.

Applications

The TP23753's versatility allows it to be used in various applications, including:

  • Automotive systems
  • Telecommunication infrastructure
  • Power management solutions
  • Medical devices
  • Industrial automation

Technical Specifications

Here are some of the technical specifications that make the TP23753 stand out:

  • Operating Temperature Range: Specified for full industrial temperature range
  • Supply Voltage Range: Optimized for common supply voltages
  • Package: Available in a variety of package types to suit different mounting and space requirements

Quality and Support

Texas Instruments is committed to providing exceptional quality and support for the TP23753. Customers can access extensive documentation, development tools, and a knowledgeable support team to assist with any aspect of using this product.

For more information, datasheets, and purchasing options, visit the Texas Instruments official product page.

You May Also Be Interested in

Sipex Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
ECAD model for SP3481CP
STMicroelectronics
8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Need more? Email Us
ECAD model for STM8L101F3T6
Texas Instruments
QUADRUPLE BILATERAL ANALOG SWITCH | IC SWITCH QUAD 1X1 14TSSOP
Lowest to $0.3636
ECAD model for SN74AHC4066PWR
Exar Corporation
16-BIT I2C/SMBUS GPIO EXPANDER
Lowest to $3.0128
ECAD model for XRA1201PIG24-F
SANYO Semiconductor (U.S.A) Corporation
Thick Film Hybrid Integrated Circuit 2-channel Voltage Amplifier For 60 to 70W AF Power Amplifier  
Need more? Email Us
ECAD model for STK3062III
STMicroelectronics
8W+8W+15W TRIPLE AMPLIFIER
Need more? Email Us
ECAD model for TDA7497S
Micrel
3.3V 1:9 HIGH-PERFORMANCE, LOW-VOLTAGE BUS CLOCK DRIVER
Need more? Email Us
ECAD model for SY89809L
Zilog
CMOS USC Universal Serial Controller
Need more? Email Us
ECAD model for Z16C3010VEC
Texas Instruments
16-BIT BUS TRANSCEIVER AND REGISTER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for SN74AVC16646DGVR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention