EN
  • EN
  • DE

SD3GDAEVK

Part No SD3GDAEVK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Box
Type Video
Function HD/SD SDI Reclocker
Utilized IC / Part LMH0346
Supplied Contents Board(s)
Base Product Number SD3
Other Names 296-45835,SD3GDAEVK
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8543.70.9860
Win Source Part Number 1284427-SD3GDAEVK
Ultra Librarian 3D Model Ultra Librarian SD3GDAEVK CAD Model

Description

The Texas Instruments SD3GDAEVK is a state-of-the-art evaluation kit designed for developers and engineers who are looking to explore the capabilities of Texas Instruments' advanced signal processing and data conversion technologies. This kit serves as a comprehensive platform for testing, evaluating, and prototyping applications that require high-speed data acquisition and digital signal processing.

Key Features

  • High-Performance Data Converters: The SD3GDAEVK includes high-speed analog-to-digital (ADC) and digital-to-analog (DAC) converters, providing exceptional data conversion accuracy and speed, essential for demanding applications such as medical imaging, test and measurement, and communication systems.
  • Robust Evaluation Software: Accompanying the hardware is a suite of software tools that facilitate the evaluation of the kit's performance. These tools help users quickly set up the kit, configure parameters, and analyze data, significantly reducing development time.
  • Flexible Interface Options: With a variety of interface options, the SD3GDAEVK can be easily connected to a host system or other external equipment. This flexibility ensures that the kit can be integrated into a wide range of system architectures.
  • Extensive Documentation: Texas Instruments provides thorough documentation for the SD3GDAEVK, including detailed datasheets, user manuals, and application notes. This extensive support material is invaluable for developers looking to understand and maximize the capabilities of the evaluation kit.

Applications

The versatility of the SD3GDAEVK makes it suitable for a variety of applications, including:

  • Telecommunications
  • Professional Audio Equipment
  • Industrial Control Systems
  • Medical Imaging Devices
  • Aerospace and Defense Electronics

Why Choose the SD3GDAEVK?

Choosing the SD3GDAEVK from Texas Instruments means opting for a reliable, high-quality evaluation platform that can accelerate the development process and help bring products to market faster. With its advanced features, comprehensive support, and flexible design, the SD3GDAEVK is an invaluable tool for any organization looking to harness the power of high-speed signal processing and data conversion in their next project.

You May Also Be Interested in

Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
New Scale Technologies, Inc.
EVAL BOARD FOR M3-L-1.8-6.0
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us
Maxim Integrated
EVAL BOARD FOR MAX4940
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Diodes Incorporated
EVAL BOARD FOR PI7C9X2G312GPB
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess