EN
  • EN
  • DE

TP11362AV/NOPB

Part No TP11362AV/NOPB
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description IC PROCESSOR QUAD DIF PCM 28PLCC / ADPCM Voice Compression G.726/T1.301 16Kbps/24Kbps/32Kbps/40Kbps 5V 28-Pin PLCC Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Function Adaptive Differential Pulse Code Modulation (ADPCM) Transcoder
Interface PCM, Serial
Number of Circuits 4
Operating Supply Voltage 5V
Operating Supply Current 7mA
Power (Watts) 35mW
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 797764-TP11362AV/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name TP11362A
Introduction Date March 01, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TP11362AV/NOPB CAD Model

Description

TP11362AV/NOPB - Texas Instruments

The TP11362AV/NOPB is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high performance and reliability in a wide range of applications. This component is designed to meet the stringent requirements of modern electronic systems, providing a robust solution for designers and engineers.

Key Features:

  • High Precision: The TP11362AV/NOPB offers exceptional accuracy and stability, making it ideal for precision applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC ensures low power consumption, which is crucial for battery-powered devices.
  • Advanced Technology: Utilizing cutting-edge technology, the TP11362AV/NOPB delivers superior performance and is suitable for high-tech solutions.
  • Durability: Texas Instruments' components are known for their durability, and the TP11362AV/NOPB is no exception, ensuring long-term reliability.
  • Wide Operating Temperature Range: This IC is capable of functioning across a broad temperature range, making it versatile for different environmental conditions.

Applications:

The TP11362AV/NOPB is incredibly versatile and can be used in various applications, including but not limited to:

  • Industrial Controls
  • Automotive Systems
  • Consumer Electronics
  • Telecommunications
  • Medical Devices

Quality and Support:

Texas Instruments is committed to providing high-quality products and excellent customer support. The TP11362AV/NOPB is backed by TI's rigorous testing and validation processes, ensuring that customers receive a product that meets the highest standards. Additionally, Texas Instruments offers comprehensive technical support and resources to assist with the integration of the TP11362AV/NOPB into your projects.

Environmental Compliance:

The TP11362AV/NOPB is designed with environmental considerations in mind, complying with RoHS standards, and is free from lead (Pb), ensuring a reduced environmental impact and suitability for use in various global markets.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.9969 $74.9969
2+ $61.5360 $123.0720
3+ $59.6130 $178.8390
4+ $57.6900 $230.7600
5+ $55.7670 $278.8350
7+ $49.9980 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess