EN
  • EN
  • DE

TNETW2732RGZR

Part No TNETW2732RGZR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1136+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757591-TNETW2732RGZR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TNETW2732RGZR CAD Model

Description

The TNETW2732RGZR is a cutting-edge wireless communication component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This innovative product is specifically engineered to cater to the demanding needs of modern wireless communication systems, offering both reliability and performance.

Key Features

  • Advanced Wireless Capabilities: The TNETW2732RGZR supports various wireless standards, ensuring compatibility with a wide range of devices and networks.
  • High Data Throughput: With its efficient design, this component is capable of handling high-speed data transfers, making it suitable for applications requiring fast wireless communication.
  • Low Power Consumption: Texas Instruments has optimized the TNETW2732RGZR for low power operation, which is essential for battery-powered devices and helps to extend the overall device lifespan.
  • Compact Form Factor: The small footprint of the TNETW2732RGZR makes it an excellent choice for space-constrained applications without compromising on functionality.
  • Robust Security: Incorporating advanced security protocols, the TNETW2732RGZR ensures secure communication, protecting data from unauthorized access and threats.

Applications

The versatility of the TNETW2732RGZR allows it to be used in a diverse array of applications. It's particularly well-suited for:

  • Wireless networking equipment
  • Internet of Things (IoT) devices
  • Smart home systems
  • Portable electronics
  • Industrial wireless control

Technical Specifications

The TNETW2732RGZR boasts a comprehensive set of technical specifications that highlight its performance and compatibility:

  • Support for multiple wireless communication standards
  • Enhanced data rate for faster information transfer
  • Efficient power management for extended battery life
  • Security features to maintain data integrity and privacy
  • Quality of Service (QoS) support for improved network control

For developers and engineers looking to integrate wireless capabilities into their products, the TNETW2732RGZR from Texas Instruments represents a reliable and high-performance solution. Its combination of speed, efficiency, and security makes it an ideal choice for a wide range of wireless applications.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $4.4122
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess