EN
  • EN
  • DE

TNETW2522RGZR

Part No TNETW2522RGZR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993197-TNETW2522RGZR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TNETW2522RGZR CAD Model

Description

Product Overview: TNETW2522RGZR from Texas Instruments

The TNETW2522RGZR is a cutting-edge integrated circuit developed by Texas Instruments, designed for the wireless communications market. This high-performance component is engineered to meet the demanding needs of modern wireless networking applications, offering robust connectivity and enhanced data transfer capabilities.

At the heart of the TNETW2522RGZR lies its advanced signal processing technology, which enables it to deliver high-speed data transmission with reduced power consumption. This makes it an ideal choice for portable devices where battery life is critical. The device is equipped with a variety of features that facilitate seamless integration into a wide range of wireless systems, including routers, access points, and network adapters.

The TNETW2522RGZR supports multiple radio frequencies and is compatible with various wireless standards, ensuring versatility and future-proofing for devices that incorporate this IC. Its compact design, encapsulated in a QFN (Quad-Flat No-leads) package, allows for efficient use of PCB space, making it suitable for space-constrained applications.

With its commitment to quality, Texas Instruments ensures that the TNETW2522RGZR meets the highest industry standards for reliability and performance. The integration of this IC into wireless solutions can significantly enhance the user experience by providing faster and more reliable connections, which is essential in today's fast-paced digital world.

Developers and manufacturers opting for the TNETW2522RGZR will benefit from Texas Instruments' extensive support network, including technical documentation, reference designs, and customer service. This level of support accelerates the development process and helps bring products to market more quickly and efficiently.

In summary, the TNETW2522RGZR from Texas Instruments represents a blend of performance, efficiency, and versatility, making it a top choice for next-generation wireless communication solutions. Its integration into your product lineup can ensure that you stay ahead of the curve in the ever-evolving landscape of wireless technology.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess