EN
  • EN
  • DE

TNETV2685ZUTA9

Part No TNETV2685ZUTA9
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit 900MHz 7200MIPS Automotive 529-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 900MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 90°C (TC)
Win Source Part Number 797745-TNETV2685ZUTA9
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2685
Introduction Date January 01, 2000
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2685ZUTA9 CAD Model

Description

The TNETV2685ZUTA9 is a cutting-edge integrated circuit (IC) from the renowned manufacturer Texas Instruments, designed to cater to the demanding requirements of modern communication systems. This high-performance chip is specifically tailored for applications in networking and telecommunication where reliability, efficiency, and speed are crucial.

Key Features

  • High Integration: The TNETV2685ZUTA9 integrates multiple functions into a single chip, reducing the need for additional components and thus saving space and cost on the circuit board.
  • Advanced Processing Capabilities: Equipped with a powerful processing core, this IC can handle complex algorithms and data processing tasks with ease, ensuring smooth operation in high-speed communication environments.
  • Energy Efficiency: Designed with power conservation in mind, the TNETV2685ZUTA9 maintains high performance while minimizing power consumption, making it ideal for energy-sensitive applications.
  • Robust Connectivity: With support for various communication protocols, this chip ensures robust and reliable connectivity, which is essential for networking hardware.
  • Quality and Reliability: As with all Texas Instruments products, the TNETV2685ZUTA9 is manufactured to high quality standards, ensuring reliability and longevity in the field.

Applications

The versatility of the TNETV2685ZUTA9 allows it to be used in a wide range of applications, including but not limited to:

  • Wireless Routers and Access Points
  • Network Switches and Routers
  • VoIP Solutions
  • Home Networking Equipment
  • Enterprise Networking Systems

Technical Specifications

The TNETV2685ZUTA9 boasts an array of technical specifications that make it a top choice for designers and engineers:

  • Package: Surface-Mount Technology (SMT)
  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Interface Type: Multiple interfaces supported
  • Quality and Compliance: Meets Texas Instruments' stringent quality criteria and industry standards

For detailed technical information, datasheets, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their sales and support team. The TNETV2685ZUTA9 is not just a component; it's a solution designed to drive innovation and performance in the ever-evolving world of technology.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess