EN
  • EN
  • DE

ATASTK512-EK2-AUT

Part No ATASTK512-EK2-AUT
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description KIT STARTER RF UNIDIRECT 433MHZ / - Atmel STK®500 Transmitter, Receiver 433MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Product Status Obsolete
Type Transmitter, Receiver
Frequency 433MHz
For Use With/Related Products Atmel STK®500
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 9030.82.0000
Win Source Part Number 1342521-ATASTK512-EK2-AUT
Ultra Librarian 3D Model Ultra Librarian ATASTK512-EK2-AUT CAD Model

Description

The ATASTK512-EK2-AUT from Microchip Technology is a robust and versatile development kit designed for automotive engineers and developers who are looking to streamline their design process for advanced automotive applications. This kit is specifically tailored to meet the rigorous demands of the automotive industry, providing a comprehensive platform for the development, testing, and deployment of automotive-grade microcontrollers and related technologies.

At the heart of the ATASTK512-EK2-AUT kit is a powerful evaluation board that supports a wide range of Microchip's automotive microcontrollers. It is equipped with a variety of connectivity options including CAN, LIN, and Ethernet interfaces, which are essential for modern vehicle communication networks. The board also features a range of analog and digital input/output capabilities, enabling developers to simulate and interact with various automotive sensors and actuators.

The development kit comes with a rich set of software tools that facilitate easy programming, debugging, and system analysis. These tools are designed to integrate seamlessly with Microchip's integrated development environments (IDEs), such as MPLAB X IDE, providing a smooth workflow for firmware development. This ensures that developers can focus on innovation and product refinement without being hindered by complex software setup procedures.

A key advantage of the ATASTK512-EK2-AUT is its support for advanced features such as hardware-based security and functional safety. These are critical components in the development of automotive systems that must adhere to stringent safety standards like ISO 26262. With this development kit, engineers can implement secure boot, cryptographic services, and safety mechanisms right from the early stages of their design.

In summary, the ATASTK512-EK2-AUT development kit from Microchip Technology is an ideal solution for automotive engineers looking to accelerate their development cycle and create reliable, secure, and compliant automotive systems. Its combination of powerful hardware, extensive connectivity, and comprehensive software support makes it an indispensable tool in the realm of automotive electronics development.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MAAP-011027
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT FEATHER 32U4 RFM95W LOR
Lowest to $20.5521
MACOM Technology Solutions
SAMPLE BOARD,ASSEMBLY,VVA,GAAS,S
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
CMPA1C1D080F DEV BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess