EN
  • EN
  • DE

TNETV2685VIDZUT9

Part No TNETV2685VIDZUT9
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL MEDIA PROCESSOR / DSP Fixed-Point 32bit 900MHz 7200MIPS Automotive 529-Pin FCBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 900MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TC)
Win Source Part Number 797737-TNETV2685VIDZUT9
Popularity Medium
Supply and Demand Status Limited
Family Name TNETV2685
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2685VIDZUT9 CAD Model

Description

Introducing the TNETV2685VIDZUT9 from Texas Instruments

The TNETV2685VIDZUT9 is a cutting-edge integrated circuit designed and manufactured by the renowned company, Texas Instruments. This product is engineered to meet the high demands of modern electronic systems, offering a blend of performance, efficiency, and reliability. It's an ideal solution for designers looking to implement advanced features in their applications, particularly in the telecommunications and networking sectors.

Key Features:

  • High Performance: The TNETV2685VIDZUT9 is built to deliver exceptional performance, ensuring that systems operate smoothly and efficiently even under demanding conditions.
  • Advanced Technology: Leveraging Texas Instruments' expertise in semiconductor design, this product incorporates state-of-the-art technology to provide superior functionality and capabilities.
  • Robust Design: With a focus on durability, the TNETV2685VIDZUT9 is manufactured to withstand the rigors of intense operational environments, ensuring long-term reliability.
  • Energy Efficient: This component is designed with energy efficiency in mind, helping to reduce power consumption and heat generation in electronic systems.

Applications:

The versatility of the TNETV2685VIDZUT9 makes it suitable for a wide range of applications, including:

  • Data communication equipment
  • Networking infrastructure
  • High-speed routers and switches
  • Wireless communication systems
  • Signal processing units

Quality and Support:

As with all Texas Instruments products, the TNETV2685VIDZUT9 comes with the assurance of quality. Texas Instruments is committed to providing customers with high-quality components that meet stringent industry standards. Furthermore, technical support and comprehensive documentation are available to assist with integration, development, and troubleshooting, ensuring a smooth experience from design to deployment.

Whether you're developing the next generation of communication equipment or enhancing existing systems, the TNETV2685VIDZUT9 offers the features and reliability that engineers and designers have come to expect from Texas Instruments. Incorporate this high-performance IC into your design to take advantage of the latest advancements in electronics technology.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess