EN
  • EN
  • DE
  • IT

TNETE211PN

Part No TNETE211PN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ThunderLANE TO IEEE 802.12 PHYSICAL MEDIA DEPENDENT INTERFACE FOR 100VG-AnyLAN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271532-TNETE211PN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TNETE211PN CAD Model

Description

The TNETE211PN is a high-performance Ethernet transceiver from the renowned semiconductor manufacturer, Texas Instruments. This device is designed to facilitate fast and reliable data communication across Ethernet networks. It is a critical component for networking equipment such as switches, routers, network interface cards, and other data communication systems.

Key Features

  • High-Speed Performance: The TNETE211PN supports 10BASE-T and 100BASE-TX Ethernet protocols, ensuring compatibility with both fast Ethernet and standard Ethernet environments.
  • Auto-Negotiation: This feature enables the transceiver to automatically select the highest-performance mode of operation that is supported by the device at the other end of the link.
  • Energy Efficient: With energy-efficient technology, the TNETE211PN reduces power consumption during periods of low data activity, making it an environmentally friendly choice for network hardware.
  • Robust Design: Texas Instruments has designed this transceiver to withstand harsh operating conditions, ensuring a long operational life and reliability.
  • Integrated Filters: The device includes integrated filters to improve signal quality and reduce electromagnetic interference (EMI), which is crucial for maintaining the integrity of data transmissions.

Applications

  • Network Interface Cards (NICs)
  • Switches and Routers
  • Home Networking Equipment
  • Industrial Data Communication Systems

Technical Specifications

The TNETE211PN transceiver operates at a nominal supply voltage of 3.3V and features an industrial temperature range, making it suitable for a variety of operating environments. It comes in a compact package that is easy to integrate into existing hardware designs.

For developers and engineers, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design guides, to facilitate the integration of the TNETE211PN into your projects.

Whether you're designing a new networking product or upgrading an existing system, the TNETE211PN Ethernet transceiver from Texas Instruments is a reliable and cost-effective solution that offers the performance and durability required for today's networking demands.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess