EN
  • EN
  • DE

AFT18S230SR3

Part No AFT18S230SR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.88GHZ NI780S-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tape and Reel
Transistor Type LDMOS
Frequency 1.88GHz
Gain 19dB
Voltage - Test 28V
Current - Test 1.8A
Power - Output 50W
Voltage - Rated 65V
Manufacturer Package NI-780S
Supplier Device Package NI-780S
Manufacturer Pack Quantity 250
MSL Level Not Applicable
Win Source Part Number 751798-AFT18S230SR3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AFT18S230SR3 CAD Model

Description

Product Overview: AFT18S230SR3

The AFT18S230SR3 is a state-of-the-art RF power transistor from NXP Semiconductors, designed to deliver exceptional performance for a wide range of applications. This advanced LDMOS transistor is specifically engineered for use in high-power RF energy applications, providing a perfect solution for industrial, scientific, and medical (ISM) applications, as well as radio and VHF TV broadcast transmitters.

Key Features

  • Frequency Range: The AFT18S230SR3 operates effectively over a broad frequency range, making it extremely versatile for various RF applications.
  • High Output Power: It offers high output power, which is essential for applications that require strong signal transmission or high energy.
  • High Efficiency: With its high efficiency, the AFT18S230SR3 ensures optimal performance while minimizing energy loss, leading to cost savings and reduced thermal management issues.
  • Thermal Performance: The excellent thermal characteristics of this transistor allow for reliable operation even under strenuous conditions.
  • Ruggedness: This device is built to withstand severe load mismatch conditions, providing robustness and durability that are critical in industrial and commercial settings.
  • Integrated ESD Protection: Electrostatic discharge protection is integrated into the device to safeguard against sudden voltage spikes that can cause damage.

Applications

The AFT18S230SR3 is ideally suited for a variety of applications, including but not limited to:

  • Industrial heating and welding systems
  • Medical diagnostic and therapeutic equipment
  • Plasma generators
  • RF cooking and defrosting
  • VHF TV broadcast transmitters
  • Professional radio equipment

Technical Specifications

With a supply voltage of 32V, the AFT18S230SR3 boasts impressive technical specifications that ensure reliable and powerful performance:

  • Power Gain: High gain for efficient signal amplification
  • Load Mismatch Tolerance: Capable of withstanding high VSWR levels
  • Operating Temperature Range: Designed to perform over a wide temperature range

The AFT18S230SR3 from NXP is a testament to the company's commitment to providing innovative semiconductor solutions that drive the performance and reliability of cutting-edge RF technologies. It stands as a robust and efficient choice for designers looking to enhance their systems with superior RF power capabilities.

You May Also Be Interested in

Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187
Ampleon USA Inc.
RF S BAND, N-CHANNEL
Need more? Email Us
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Infineon Technologies
BSL307SP H6327 Infineon Technologies MOSFETs SMALL SIGNAL+P-CH datasheet, inventory, & pricing.
Lowest to $0.4075
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.4594 $84.4594
2+ $69.3000 $138.6000
3+ $67.1344 $201.4032
4+ $64.9688 $259.8752
5+ $62.8031 $314.0155
7+ $56.3063 $394.1441
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess