EN
  • EN
  • DE

TNETD4200GJL240

Part No TNETD4200GJL240
Manufacturer Texas Instruments
Catalog Interface - Telecom
Description 320C6202 352PIN BGA REV3.1 FOR A / Telecom IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 374492-TNETD4200GJL240
Ultra Librarian 3D Model Ultra Librarian TNETD4200GJL240 CAD Model

Description

Introducing the TNETD4200GJL240 Ethernet Switch from Texas Instruments

The TNETD4200GJL240 is a high-performance Ethernet switch designed by Texas Instruments to meet the demanding requirements of modern networking environments. This robust component is engineered to offer reliable and efficient data transmission, making it an ideal solution for a variety of applications ranging from enterprise networking to industrial automation.

At the heart of the TNETD4200GJL240 is its capability to support high-speed data rates, ensuring that connected devices can communicate with minimal latency. The switch is equipped with multiple ports, each capable of handling gigabit speeds, which allows for seamless integration into existing network infrastructures while providing the bandwidth necessary for data-intensive applications.

One of the key features of the TNETD4200GJL240 is its energy-efficient design. Texas Instruments understands the importance of sustainability in today’s technology landscape. As such, this Ethernet switch incorporates energy-saving technologies that reduce power consumption without sacrificing performance. This not only helps to lower operational costs but also contributes to a greener and more eco-friendly network setup.

The TNETD4200GJL240 also boasts robust security features to protect network integrity. Advanced security protocols are built into the hardware, ensuring that data remains safe from unauthorized access and cyber threats. With these security measures in place, users can be confident in the secure operation of their networks.

For developers and network engineers, the TNETD4200GJL240 offers ease of integration and flexibility. It is designed with industry-standard interfaces and supports a wide range of network protocols, making it a versatile choice for various networking projects. The switch also comes with comprehensive documentation and support from Texas Instruments, ensuring that help is available when needed.

In conclusion, the TNETD4200GJL240 from Texas Instruments represents a blend of performance, efficiency, and security. Whether deployed in an office setting, data center, or industrial environment, this Ethernet switch is built to deliver reliable connectivity and facilitate the smooth operation of networked systems.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess