EN
  • EN
  • DE

TMX320VC5502PGF300

Part No TMX320VC5502PGF300
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Fixed-Point Digital Signal Processor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271440-TMX320VC5502PGF300
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMX320VC5502PGF300 CAD Model

Description

The TMX320VC5502PGF300 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and versatility. This advanced DSP is part of the TMS320 series, which is widely recognized for its robust architecture and is designed to handle complex numerical operations at high speeds.

Key Features

  • High-Performance DSP Core: At the heart of the TMX320VC5502PGF300 is a powerful fixed-point DSP core that can execute up to 400 million instructions per second (MIPS), making it ideal for demanding signal processing tasks.
  • Memory: It comes equipped with a large on-chip memory, including 64K bytes of RAM and 256K bytes of ROM, which allows for efficient data management and storage without the need for external memory components.
  • Clock Speed: The device operates at a clock speed of up to 300MHz, providing the necessary computational speed for real-time processing in applications such as audio, telecommunications, and industrial control systems.
  • Peripheral Integration: This DSP includes a range of integrated peripherals, such as a multichannel buffered serial port (McBSP), a host port interface (HPI), and a 16-bit external memory interface (EMIF), which facilitate easy connection to other devices and systems.
  • Low Power Consumption: Designed with power efficiency in mind, the TMX320VC5502PGF300 maintains low power consumption, which is critical for portable and battery-operated devices.
  • Package: It is available in a 144-pin low-profile quad flat package (LQFP), which is suitable for compact and space-constrained applications.

Applications

The TMX320VC5502PGF300 is well-suited for a variety of applications, including:

  • Professional and consumer audio processing
  • Telecommunications infrastructure
  • Automotive audio and telematics
  • Speech and audio codecs
  • Industrial control systems

Conclusion

With its robust processing power, integrated memory, and a suite of peripherals, the TMX320VC5502PGF300 from Texas Instruments stands out as a versatile and efficient solution for a wide range of signal processing applications. Its ability to perform complex mathematical operations quickly and efficiently makes it an ideal choice for developers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess