EN
  • EN
  • DE

TMX320F28069PZA

Part No TMX320F28069PZA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers | IC MCU 32BIT 256KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
Date RAM Size 50K x 16
Supply Voltage 1.71V ~ 1.995V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Family Part Number TMX320F28069
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 720897-TMX320F28069PZA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMX320F28069PZA CAD Model

Description

The TMX320F28069PZA is a highly integrated, high-performance solution from Texas Instruments, designed to meet the complex control needs of a variety of applications. This microcontroller is a part of the C2000™ 32-bit Microcontroller family, well-known for its leading performance in processing speed and precision.

Key Features

  • High-Performance Processing: At the heart of the TMX320F28069PZA is a 32-bit CPU (TMS320C28x) that provides 90 MIPS of processing power, making it ideal for applications that require fast and efficient computations.
  • Integrated Control Peripherals: It comes equipped with a variety of peripherals specifically tailored for control applications, including PWM outputs, high-resolution capture inputs, and analog-to-digital converters (ADCs) with a conversion rate of up to 12.5 MSPS.
  • Advanced Memory: The device includes 256KB of flash memory, 100KB of RAM, and additional ROM, providing ample space for complex programs and algorithms.
  • Robust Connectivity: For communication, it offers multiple serial interfaces, including CAN, SPI, I2C, and UART, allowing for connectivity with a wide range of devices and networks.
  • Enhanced Control: Integrated Viterbi, Complex Math, and CRC units are available for advanced control algorithms, enhancing the microcontroller's capability to handle sophisticated tasks.
  • Power Management: The device features an on-chip voltage regulator and a power-on reset module, ensuring reliable operation under varying power conditions.

Applications

The TMX320F28069PZA is ideally suited for a broad spectrum of applications, particularly those in the industrial control sector, such as motor control, digital power supplies, and renewable energy systems. Its high-speed processing and specialized peripherals also make it an excellent choice for automotive applications, medical equipment, and other real-time control systems.

Quality and Reliability

As with all Texas Instruments products, the TMX320F28069PZA is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. Its robust design is intended to provide a long operational life, reducing the total cost of ownership for product designers and manufacturers.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess