EN
  • EN
  • DE

TMS320F28051PNT

Part No TMS320F28051PNT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 80LQFP / MCU 32-bit C28x RISC 64KB Flash 3.3V 80-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 60MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 42
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 8K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 797468-TMS320F28051PNT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28051
Introduction Date November 02, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28051PNT CAD Model

Description

Introducing the Texas Instruments TMS320F28051PNT Microcontroller

The TMS320F28051PNT is a cutting-edge microcontroller from Texas Instruments, designed for high-performance applications that demand robust control and real-time processing capabilities. As part of the TMS320F280xx series, this device integrates a powerful 32-bit CPU with specialized peripherals, making it an ideal choice for industrial, automotive, and consumer electronics applications.

Core Features

  • High-Efficiency C28x CPU: At the heart of the TMS320F28051PNT is the C28x core, a 32-bit CPU optimized for control applications, offering exceptional processing power to handle complex algorithms with ease.
  • Integrated Control Peripherals: This microcontroller boasts a range of integrated peripherals including PWM outputs, analog-to-digital converters (ADCs), and capture modules, providing the necessary tools for precise control in applications such as motor control, power conversion, and sensor interfacing.
  • Advanced Clocking System: The device features a flexible clocking system that supports multiple internal and external clock sources, ensuring accurate timing for all operations and the ability to adapt to various system requirements.
  • Enhanced Connectivity: With multiple serial communication interfaces, including I2C, SPI, and UART, the TMS320F28051PNT ensures seamless connectivity with other devices and systems, facilitating data exchange and system integration.

Memory and Performance

The TMS320F28051PNT comes equipped with ample memory resources, including flash memory and RAM, to support complex applications and data-intensive tasks. The microcontroller's high-speed processing capabilities are further enhanced by its advanced memory architecture, which ensures efficient data access and code execution.

Robust Design and Reliability

Texas Instruments has engineered the TMS320F28051PNT to meet stringent industry standards, ensuring reliable operation in harsh environments. The device's robust design includes features such as a wide operating temperature range and built-in protection mechanisms to safeguard against voltage spikes and other electrical anomalies.

Development Support

Developers can take advantage of Texas Instruments' comprehensive suite of development tools and software libraries to accelerate the design and deployment of applications utilizing the TMS320F28051PNT. With extensive documentation, community support, and reference designs, engineers can reduce development time and bring their products to market faster.

In summary, the TMS320F28051PNT from Texas Instruments is a sophisticated microcontroller that combines high-performance processing, versatile peripherals, and a reliable design, making it a top choice for engineers looking to develop advanced control systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9046 $55.2368
18+ $5.6654 $101.9772
28+ $5.4883 $153.6724
38+ $5.3113 $201.8294
49+ $5.1342 $251.5758
66+ $4.6031 $303.8046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,666 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess