EN
  • EN
  • DE

TMX320F28035PAGT

Part No TMX320F28035PAGT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64TQFP / C28x series Microcontroller IC 32-Bit Single-Core 60MHz 128KB (64K x 16) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series C2000™ C28x Piccolo™
Package Tray
Product Status Obsolete
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
RAM Size 10K x 16
Supply Voltage - Operating 1.71V ~ 1.995V
Data Converters A/D 14x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number TMX320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names -TMX320F28035PAGT-NDR,-296-24448-ND,296-24448
Standard Package 1
Win Source Part Number 1228738-TMX320F28035PAGT
Ultra Librarian 3D Model Ultra Librarian TMX320F28035PAGT CAD Model

Description

Product Overview: TMX320F28035PAGT by Texas Instruments

The TMX320F28035PAGT is a high-performance, 32-bit microcontroller designed by Texas Instruments (TI) for demanding control applications. As part of the C2000™ Piccolo™ family, this microcontroller incorporates a wealth of features tailored to facilitate precise and efficient motor control, digital power conversion, and intelligent sensing, making it ideal for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • Advanced Processing Core: At the heart of the TMX320F28035PAGT is TI's TMS320C28x CPU, which is a 32-bit floating-point processing unit optimized for control tasks. This core runs at a speed of up to 60 MHz, providing the computational power necessary for complex algorithms.
  • Enhanced Control Peripherals: This MCU boasts a variety of peripherals designed for control applications, including high-resolution PWM outputs, analog-to-digital converters (ADCs) with up to 12-bit resolution, and multiple capture/compare modules for precise timing operations.
  • Integrated Memory: To support a wide range of applications, the TMX320F28035PAGT comes equipped with 128KB of flash memory and 20KB of RAM, ensuring ample space for code and data storage.
  • Robust Connectivity: A range of communication interfaces is available, such as I2C, SPI, UART, and CAN, enabling the MCU to connect with other devices and systems easily.
  • Real-Time Control: The device includes a real-time control coprocessor (CLA) for offloading time-critical tasks from the main CPU, ensuring deterministic response times and improved system performance.
  • Power Management: With an integrated power management module, the TMX320F28035PAGT helps to minimize power consumption, making it suitable for low-power applications.

Applications

The versatility of the TMX320F28035PAGT allows it to be used in a multitude of applications. It shines in areas such as:

  • Motor Control (AC Induction, Brushless DC, Stepper, Servo)
  • Digital Power Supplies
  • Renewable Energy Systems (Solar Inverters, Wind Turbines)
  • Industrial Automation and Robotics
  • Automotive Control Systems
  • Intelligent Sensing Solutions

With its powerful processing capabilities, diverse peripherals, and efficient power management, the TMX320F28035PAGT by Texas Instruments stands out as a smart choice for engineers looking to push the boundaries of what's possible in control-oriented applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess