EN
  • EN
  • DE

TMX320C6203BGLS-3X

Part No TMX320C6203BGLS-3X
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Win Source Part Number 219546-TMX320C6203BGLS-3X
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMX320C6203BGLS-3X CAD Model

Description

Product Overview: TMX320C6203BGLS-3X

The TMX320C6203BGLS-3X is a high-performance, fixed-point digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This product is part of the TMS320C62x series, which is well-known for its robust processing capabilities, and is specifically designed to handle complex signal processing tasks with ease.

Featuring a powerful core that operates at a frequency of up to 300 MHz, the TMX320C6203BGLS-3X delivers an impressive performance of up to 2400 million instructions per second (MIPS). This makes it an ideal choice for applications that require intensive computational power, such as telecommunications, audio processing, industrial control systems, and medical imaging.

Key Features:

  • Advanced Very-Long-Instruction-Word (VLIW) Architecture: This architecture allows the processor to execute multiple instructions in parallel, significantly improving the overall processing speed and efficiency.
  • High-Speed On-Chip Memory: The device includes integrated memory blocks, including 16KB of L1 program cache, 8KB of L1 data cache, and 256KB of L2 unified mapped RAM/cache, to ensure fast data access and reduced latency.
  • Flexible Peripheral Interface: Equipped with a host of peripherals such as a multichannel buffered serial port (McBSP), host port interface (HPI), and a 32-bit external memory interface (EMIF), the TMX320C6203BGLS-3X offers versatile connectivity options for various applications.
  • Enhanced Direct-Memory-Access (EDMA) Controller: The integrated EDMA controller facilitates efficient data transfers without CPU intervention, thus freeing up processor cycles for other critical tasks.

Application Areas:

The TMX320C6203BGLS-3X is engineered to cater to a wide range of applications, including:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Industrial Automation and Control Systems
  • Medical Imaging Devices
  • Instrumentation and Analysis Equipment

With its robust set of features and high MIPS performance, the TMX320C6203BGLS-3X from Texas Instruments stands out as a powerful solution for designers and engineers looking to push the boundaries of digital signal processing. Its reliability and versatility ensure it can meet the demands of a broad spectrum of signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess