EN
  • EN
  • DE

TMUX8108PWR

Part No TMUX8108PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP8T X 1 50OHM 16TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Switch Circuit SP8T
Number of Circuits 1
On-State Resistance (Max) 50Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Voltage - Supply, Single (V+) 10V ~ 100V
Voltage - Supply, Dual (V±) ±10V ~ 50V
Switch Time (Ton, Toff) (Max) 1µs, 700ns (Typ)
-3db Bandwidth 200MHz
Charge Injection 200pC
Channel Capacitance (CS(off), CD(off)) 5pF, 20pF
Current - Leakage (IS(off)) (Max) 60pA (Typ)
Crosstalk -100dB @ 100kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370851-TMUX8108PWR
Ultra Librarian 3D Model Ultra Librarian TMUX8108PWR CAD Model

Description

The TMUX8108PWR is a state-of-the-art, precision analog multiplexer from Texas Instruments, designed to cater to the needs of advanced electronics requiring high-performance switching capabilities. This device is a part of the TMUX8108 series, which is renowned for its low on-resistance and low crosstalk, making it an ideal choice for a wide range of applications, including data acquisition systems, test equipment, and multiplexed data lines.

Key Features

  • Low On-Resistance: The TMUX8108PWR boasts an exceptionally low on-resistance (Ron) of typically 3.5 Ω, which minimizes the signal distortion and ensures high signal integrity.
  • Wide Voltage Range: It operates across a broad supply voltage range from 1.08V to 5.5V, accommodating various logic levels and making it versatile for both single and dual supply operations.
  • Low Crosstalk: The device has been engineered to achieve minimal signal interference, with low crosstalk characteristics that preserve signal fidelity across channels.
  • Multiple Channels: The TMUX8108PWR features an 8:1 single-channel configuration, providing the flexibility to connect multiple input signals to a single output.
  • Break-Before-Make Switching: It incorporates break-before-make (BBM) switching, which ensures that no two channels are connected simultaneously, thereby preventing signal shorting.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built-in, safeguarding the device against the potentially damaging effects of static electricity.

Applications

The TMUX8108PWR is suitable for a variety of applications, including:

  • Data acquisition systems (DAQ)
  • Automated test equipment (ATE)
  • Analog input multiplexing
  • Signal routing
  • Medical equipment
  • Industrial process controls

Package and Quality

Supplied in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the TMUX8108PWR is designed for surface-mount technology, allowing for compact and efficient PCB design. Texas Instruments is committed to delivering high-quality products, and the TMUX8108PWR is no exception, meeting stringent industry standards for performance and reliability.

For engineers and designers seeking a reliable and precise analog multiplexer, the TMUX8108PWR from Texas Instruments represents a top-tier solution that combines functionality with performance, ensuring seamless integration into a wide array of electronic systems.

You May Also Be Interested in

MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0317 $52.1268
10+ $10.6927 $106.9270
15+ $10.3586 $155.3790
20+ $10.0244 $200.4880
26+ $9.6903 $251.9478
35+ $8.6878 $304.0730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 878 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess