EN
  • EN
  • DE

TMUX6211PWR

Part No TMUX6211PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description OVERVOLTAGE PROTECTION FOR 2-SER / 4 Circuit IC Switch 1:1 3.1Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Max) 3.1Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 4.5V ~ 36V, ±4.5V ~ 16V
Voltage - Supply, Dual (V±) 4.5V ~ 36V, ±4.5V ~ 16V
Switch Time (Ton, Toff) (Max) 180ns, 200ns
-3db Bandwidth 50MHz
Charge Injection 78pC
Channel Capacitance (CS(off), CD(off)) 28pF, 45pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -93dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Other Names 296-TMUX6211PWRTR,296-TMUX6211PWRCT,296-TMUX6211PWRDKR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261742-TMUX6211PWR
Ultra Librarian 3D Model Ultra Librarian TMUX6211PWR CAD Model

Description

TMUX6211PWR Analog Switch

The TMUX6211PWR is a state-of-the-art analog switch from Texas Instruments, designed to deliver high performance for a wide range of applications. This device is part of the TMUX series, which is renowned for offering excellent signal integrity, low on-resistance, and minimal charge injection.

Key Features

  • Low On-Resistance: The TMUX6211PWR boasts an ultra-low on-resistance (Ron) that typically ranges from 0.25Ω to 0.35Ω, ensuring minimal signal distortion and power loss across the switch.
  • Wide Operating Range: This switch operates over a wide supply voltage range of 1.08V to 5.5V, making it suitable for various applications, from battery-powered devices to industrial systems.
  • Single-Channel Configuration: It features a single-channel 1:1 configuration, providing a straightforward solution for routing and isolation applications.
  • Break-Before-Make Switching: The device employs break-before-make switching, which prevents signal overlap and ensures clean, glitch-free transitions between signals.
  • ESD Protection: The TMUX6211PWR offers robust electrostatic discharge (ESD) protection, ensuring device reliability and longevity even in harsh environments.

Applications

The versatility of the TMUX6211PWR makes it an ideal choice for a multitude of applications, including:

  • Data acquisition systems
  • Sample and hold circuits
  • Audio and video signal routing
  • Communication systems
  • Power routing

Package and Reliability

The TMUX6211PWR comes in a compact TSSOP-16 (Thin Shrink Small Outline Package) that is optimized for space-constrained applications. Its high reliability is backed by Texas Instruments' rigorous testing and quality control measures, ensuring performance across a broad temperature range of -40°C to 125°C.

For those seeking an efficient and reliable solution for precision analog switching, the TMUX6211PWR from Texas Instruments is an excellent choice, providing the perfect blend of performance, versatility, and durability.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7777 $51.9993
22+ $4.7407 $104.2954
33+ $4.5926 $151.5558
46+ $4.4444 $204.4424
59+ $4.2963 $253.4817
78+ $3.8518 $300.4404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess