EN
  • EN
  • DE

TMUX6121DGSR

Part No TMUX6121DGSR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST DUAL 10VSSOP / 2 Circuit IC Switch 1:1 165Ohm 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 2
On-State Resistance (Max) 165Ohm
Channel-to-Channel Matching (ΔRon) 2.4Ohm
Voltage - Supply, Dual (V±) ±5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 86ns, 76ns
-3db Bandwidth 630MHz
Charge Injection 0.51pC
Channel Capacitance (CS(off), CD(off)) 1.9pF, 2.2pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -110dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number TMUX6121
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53447-2,296-53447-6,296-53447-1
Standard Package 2,500
Win Source Part Number 1193217-TMUX6121DGSR
Ultra Librarian 3D Model Ultra Librarian TMUX6121DGSR CAD Model

Description

The TMUX6121DGSR from Texas Instruments is a state-of-the-art precision analog multiplexer that offers exceptional performance and versatility for a wide range of applications. This advanced component is designed to operate with a single supply voltage ranging from 1.08V to 5.5V, making it suitable for battery-powered and portable devices.

Key Features

  • Low On-Resistance: The TMUX6121DGSR boasts a low on-resistance of typically 3.5 Ω, which ensures minimal signal distortion and provides high-quality signal switching.
  • Low Input Leakage: With an input leakage of only 20 pA (typical), this multiplexer maintains signal integrity by minimizing the current that leaks through the off channels.
  • Wide Operating Temperature Range: It is designed to work reliably across a broad temperature range from -40°C to 125°C, catering to industrial and automotive requirements.
  • Break-Before-Make Switching: This feature prevents momentary short circuits when switching between channels, enhancing the device's reliability and longevity.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding the multiplexer against static damage during handling and operation.

Applications

The TMUX6121DGSR is ideal for various applications, including:

  • Data acquisition systems
  • Test equipment
  • Instrumentation
  • Power routing
  • Audio and video signal routing
  • Medical equipment

Package and Quality

Encased in a compact 10-pin VSSOP package, the TMUX6121DGSR is designed for space-constrained applications. Texas Instruments ensures that each device meets stringent quality standards, providing reliability and performance that engineers can trust.

Conclusion

With its combination of low on-resistance, low leakage current, and wide operating temperature range, the TMUX6121DGSR from Texas Instruments is an excellent choice for designers looking for a high-performance analog multiplexer. Whether for industrial, automotive, or consumer electronics, this device delivers the precision and durability required for complex electronic systems.

You May Also Be Interested in

Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8437 $53.2807
26+ $3.9743 $103.3318
39+ $3.8501 $150.1539
54+ $3.7259 $201.1986
70+ $3.6017 $252.1190
93+ $3.2292 $300.3156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,128 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess