EN
  • EN
  • DE

MCP121T-300E/TT

Part No MCP121T-300E/TT
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description Processor Supervisor 2.93V 1 Active Low/Open Drain 3-Pin SOT-23 T/R / IC SUPERVISOR 2.93V LOW SOT-23B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 80 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1074675-MCP121T-300E/TT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MCP121
Introduction Date September 28, 2004
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP121T-300E/TT CAD Model

Description

Microchip Technology MCP121T-300E/TT Voltage Supervisor

The MCP121T-300E/TT is a compact, highly reliable voltage supervisor device designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is engineered to keep microcontroller systems safe by monitoring the supply voltage and ensuring it remains within operational limits. It's an essential component for applications where precise voltage control is critical for the functionality and stability of the system.

Key Features

  • Voltage Monitoring: The MCP121T-300E/TT is designed to monitor a nominal voltage of 3.0V, making it suitable for a wide range of low-power applications.
  • Accuracy: With a tight tolerance level, this device ensures accurate voltage monitoring, which is essential for sensitive electronic applications.
  • Low Power Consumption: The device consumes minimal power, making it ideal for battery-operated systems where power efficiency is crucial.
  • Reset Signal: It provides an active-low reset signal, which is maintained until the monitored voltage reaches the proper level and stabilizes, ensuring the system has a stable power supply before resuming operation.
  • Compact SOT-23 Package: The small size of the SOT-23 package allows for efficient use of PCB space, which is beneficial for compact electronic designs.
  • Temperature Stability: The MCP121T-300E/TT operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The MCP121T-300E/TT is versatile and can be used in a variety of applications, including:

  • Portable devices
  • Embedded systems
  • Battery-powered applications
  • Microcontroller power supply monitoring
  • Automotive systems
  • Industrial equipment

With its precision voltage monitoring and low power consumption, the MCP121T-300E/TT voltage supervisor is an essential component for maintaining the integrity and reliability of electronic systems. Microchip's commitment to quality ensures that this device will provide excellent performance and stability for your critical applications.

You May Also Be Interested in

ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2555 $51.1000
420+ $0.2394 $100.5480
650+ $0.2313 $150.3450
930+ $0.2151 $200.0430
1,210+ $0.2070 $250.4700
1,510+ $0.1990 $300.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess