EN
  • EN
  • DE

TMUX1121DGKR

Part No TMUX1121DGKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH / 2 Circuit IC Switch 1:1 4Ohm 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST
Number of Circuits 2
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 130mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
-3db Bandwidth 300MHz
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 6pF, 10pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number TMUX1121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1121DGKRTR,296-TMUX1121DGKRDKR,296-TMUX1121DGKRCT
Standard Package 2,500
Win Source Part Number 969389-TMUX1121DGKR
Ultra Librarian 3D Model Ultra Librarian TMUX1121DGKR CAD Model

Description

Product Overview: TMUX1121DGKR

The TMUX1121DGKR is a premium-grade, single-channel, 2:1 analog multiplexer from Texas Instruments, designed to provide efficient data acquisition and signal routing solutions in a variety of applications. This high-precision device is part of the TMUX series, which is renowned for its reliability and performance in complex electronic systems.

Key Features

  • Low On-Resistance: The TMUX1121DGKR boasts an ultra-low on-resistance of typically 0.35 ohms, ensuring minimal signal distortion and power loss across the switch.
  • Wide Operating Range: With an operating voltage range from 1.08V to 5.5V, this multiplexer is versatile and can be used in various systems without the need for level shifting.
  • Low Charge Injection: The device features exceptionally low charge injection, which minimizes signal corruption during switching events, making it ideal for precision applications.
  • Single Supply Operation: It can operate from a single supply, simplifying power management in systems where dual supplies are not available or desirable.
  • Break-Before-Make Switching: The TMUX1121DGKR ensures break-before-make switching, which prevents momentary short circuits when switching between signals.

Applications

The TMUX1121DGKR is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Test and measurement equipment
  • Audio and video signal routing
  • Communication systems
  • Medical equipment

Package and Quality

Enclosed in an 8-pin MSOP (DGK) package, the TMUX1121DGKR is compact and suitable for space-constrained applications. It is also available in other package options to meet various design requirements. Texas Instruments' commitment to quality ensures that each device meets rigorous standards, providing reliable performance in your application.

Environmental and Regulatory Compliance

The TMUX1121DGKR is RoHS compliant and manufactured with eco-friendly materials, adhering to international environmental standards. Texas Instruments ensures that their products meet current regulatory directives for global market access.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC SWITCH SPST X 4 2.4OHM 16WQFN
Lowest to $5.8209
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8673 $51.6114
43+ $2.3526 $101.1618
66+ $2.2791 $150.4206
91+ $2.2056 $200.7096
118+ $2.1321 $251.5878
157+ $1.9115 $300.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,137 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess