EN
  • EN
  • DE

TMUX1111RSVR

Part No TMUX1111RSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST X 4 4OHM 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202815-TMUX1111RSVR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface -Analog Switches, Multiplexers, Demultiplexers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Switch Circuit SPST
On-State Resistance (Max) 4Ohm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian TMUX1111RSVR CAD Model

Description

The TMUX1111RSVR is a state-of-the-art precision analog switch from Texas Instruments designed to provide superior performance in a wide range of applications. This device is part of TI's trusted TMUX series, renowned for its high reliability and versatility.

Key Features

  • Low On-Resistance: The TMUX1111RSVR boasts an exceptionally low on-resistance (Ron), typically around 0.5 ohms, which ensures minimal signal distortion and power loss across the switch.
  • Single Supply Operation: It operates over a broad supply range, from 1.8V to 5.5V, allowing it to be used in various single-supply applications and simplifying power management.
  • Low Charge Injection: The switch exhibits minimal charge injection, which makes it ideal for precision applications such as sample and hold circuits, where maintaining signal integrity is crucial.
  • High ESD Protection: With built-in electrostatic discharge (ESD) protection, the TMUX1111RSVR is robust against the inadvertent ESD events that often occur during handling and assembly, providing a degree of reliability for sensitive applications.

Applications

The TMUX1111RSVR is versatile enough to be integrated into a multitude of applications, including:

  • Data acquisition systems
  • Signal routing
  • Audio and video switching
  • Communication systems
  • Medical equipment

Package and Quality

Encased in a compact QFN-16 package, the TMUX1111RSVR is designed to occupy minimal board space without sacrificing performance, making it suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and this switch is no exception, undergoing rigorous testing to meet stringent industry standards.

Conclusion

Whether you're designing a sophisticated communication system or a high-precision measurement instrument, the TMUX1111RSVR from Texas Instruments offers the performance, reliability, and versatility needed to enhance your application. Its low on-resistance, wide operating voltage range, and high ESD protection make it an excellent choice for engineers looking for a switch that does not compromise on quality or functionality.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7813 $50.0634
44+ $2.2821 $100.4124
68+ $2.2108 $150.3344
94+ $2.1395 $201.1130
121+ $2.0681 $250.2401
162+ $1.8542 $300.3804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,319 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess