EN
  • EN
  • DE

TMSDM6467TCUT1TAN

Part No TMSDM6467TCUT1TAN
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SOC DIGITAL MEDIA 529FCBGA / Highest-performance Fixed-Point DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM646x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface EBI/EMI, Ethernet, HPI, I2C, McASP, PCI, SPI, UART, USB
Clock Rate 1GHz DSP, 500MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 248kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.30V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 797680-TMSDM6467TCUT1TAN
Popularity Medium
Supply and Demand Status Limited
Family Name TMSDM6467
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMSDM6467TCUT1TAN CAD Model

Description

Introducing the TMSDM6467TCUT1TAN from Texas Instruments

The TMSDM6467TCUT1TAN is a cutting-edge digital media processor from the esteemed semiconductor manufacturer Texas Instruments (TI). This processor is part of TI's DaVinci™ series, which is renowned for delivering high-performance processing capabilities specifically tailored for digital media applications. The TMSDM6467TCUT1TAN is designed to handle complex digital media tasks with ease, making it an ideal choice for a broad range of applications, including video conferencing, IP video surveillance, media gateways, and digital signage.

At the heart of the TMSDM6467TCUT1TAN is a dual-core architecture that combines a C64x+ DSP core and an ARM926EJ-S core. This powerful combination allows the processor to handle both control and signal processing tasks efficiently. The C64x+ DSP core is optimized for high-speed processing of digital signal algorithms, while the ARM core manages system control and application management tasks.

One of the standout features of the TMSDM6467TCUT1TAN is its robust video processing capabilities. It supports multiple video codecs, including H.264, MPEG-2, MPEG-4, and VC-1, which means it can decode and encode a wide range of video formats with exceptional clarity and performance. The processor is also equipped with advanced image processing features such as de-interlacing, scaling, and color space conversion, enabling it to deliver high-quality video output suitable for professional-grade applications.

Connectivity is another strong suit of the TMSDM6467TCUT1TAN. It offers a range of interfaces including PCI, SATA, USB 2.0, and Ethernet, providing designers with the flexibility to connect various peripherals and network devices. This makes it easier to integrate the processor into complex systems and maintain high-speed data transfers.

Furthermore, the TMSDM6467TCUT1TAN is supported by a comprehensive suite of development tools and software from Texas Instruments. These resources help developers to streamline the design process, reduce time to market, and harness the full potential of the processor for their digital media applications.

In summary, the TMSDM6467TCUT1TAN from Texas Instruments is a versatile and powerful digital media processor that offers an optimal balance of performance, connectivity, and support for a wide array of multimedia applications.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess