EN
  • EN
  • DE

TMS5703137DPGEQQ1

Part No TMS5703137DPGEQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 160MHz
Connectivity CAN, EBI/EMI, Ethernet, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 58
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 797671-TMS5703137DPGEQQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS5703137DPGEQQ1 CAD Model

Description

Introducing the TMS5703137DPGEQQ1 Microcontroller from Texas Instruments

The TMS5703137DPGEQQ1 is a highly sophisticated microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This MCU is part of the Hercules TMS570 series, which is renowned for its robust ARM Cortex-R4F based processors that are specifically engineered to meet the stringent requirements of safety-critical applications.

At the core of the TMS5703137DPGEQQ1 lies a powerful ARM Cortex-R4F CPU operating at speeds up to 180 MHz, providing the computational horsepower needed for complex algorithms and control tasks. The MCU also boasts a rich set of integrated peripherals that enhance its functionality and ease of use in a wide range of applications, including automotive safety systems, industrial automation, and aircraft flight control systems.

This microcontroller is designed with reliability and safety in mind. It features dual CPUs in lock-step, which means that each CPU runs the same instructions at the same time, allowing for immediate fault detection and system response. This architecture is critical for applications where failure is not an option, as it greatly reduces the risk of undetected faults and improves overall system safety.

The TMS5703137DPGEQQ1 is equipped with 4 MB of integrated Flash memory and 256 KB of data RAM, providing ample storage for both code and data. The Flash memory includes Error Correction Code (ECC) to ensure data integrity, while the RAM features parity error detection to further safeguard against data corruption.

Connectivity is another strong suit of this MCU. It includes multiple communication interfaces such as CAN, LIN, Ethernet, FlexRay, and MibSPI, allowing for versatile connections with other devices and networks. Additionally, the TMS5703137DPGEQQ1 supports a wide range of I/O options and has an integrated 12-bit Analog-to-Digital Converter (ADC) for precise analog signal measurement.

To facilitate development and reduce time to market, Texas Instruments provides comprehensive software support for the TMS5703137DPGEQQ1. This includes the HALCoGen driver library, which simplifies peripheral configuration, and the SafeTI™ diagnostic library, which aids in achieving functional safety compliance.

In summary, the TMS5703137DPGEQQ1 is a top-tier microcontroller that offers exceptional performance, safety features, and flexibility, making it an ideal choice for engineers looking to develop reliable and sophisticated electronic systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.6178 $65.6178
2+ $53.8403 $107.6806
3+ $52.1578 $156.4734
4+ $50.4753 $201.9012
6+ $48.7928 $292.7568
7+ $43.7452 $306.2164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess