EN
  • EN
  • DE

TMS5702135DZWTQQ1

Part No TMS5702135DZWTQQ1
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 337NFBGA / MCU 16-bit/32-bit ARM Cortex R4F RISC 2MB Flash 1.2V/3.3V Automotive 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Hercules TMS570 ARM Cortex-R
Packaging Tray
Core Processor ARM Cortex-R4F
Core Size 16/32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, FlexRay, I2C, LIN, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage 1.14 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 125°C (TA)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797665-TMS5702135DZWTQQ1
Popularity Medium
Supply and Demand Status Limited
Family Name TMS5702135
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS5702135DZWTQQ1 CAD Model

Description

Overview of TMS5702135DZWTQQ1

The TMS5702135DZWTQQ1 is a high-performance automotive microcontroller designed and manufactured by Texas Instruments (TI). This microcontroller is part of TI's Hercules TMS570 series, which is renowned for its robust safety features, making it an ideal choice for safety-critical automotive applications such as Advanced Driver Assistance Systems (ADAS), electronic stability control, and electric power steering.

Key Features

  • Performance: The TMS5702135DZWTQQ1 operates at a frequency of up to 180 MHz, providing high computational power to handle complex algorithms and control tasks efficiently.
  • Memory: It includes 2MB of integrated Flash memory and 256KB of RAM, ensuring ample space for application code and data storage.
  • Safety: Designed with functional safety in mind, it comes with built-in hardware safety features such as ECC (Error Correction Code), parity checks, lockstep CPUs, and a BIST (Built-In Self-Test) controller, which are essential for achieving compliance with automotive safety standards like ISO 26262.
  • Communication Interfaces: The microcontroller supports multiple communication protocols, including CAN, FlexRay, LIN, and Ethernet, facilitating versatile connectivity options for in-vehicle networks.

Integrated Peripherals

TI's TMS5702135DZWTQQ1 is equipped with a range of integrated peripherals that enhance its functionality and reduce the need for external components. These peripherals include high-resolution PWM units, ADCs with error injection capabilities, and multiple timer modules, all designed to provide precise control and measurement capabilities for various automotive applications.

Package and Temperature Range

The microcontroller comes in a 337-pin BGA (Ball Grid Array) package, which is suitable for space-constrained applications. It operates within an extended temperature range, making it reliable for use in harsh automotive environments.

Development Support

Developers can leverage TI's comprehensive suite of software tools and libraries, including the HALCoGen configuration tool and the HET IDE, to accelerate the development process. Furthermore, TI provides extensive documentation and a supportive community forum to assist with any design challenges.

With its advanced features and commitment to safety, the TMS5702135DZWTQQ1 is a powerful and reliable microcontroller that meets the rigorous demands of modern automotive electronics.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess