EN
  • EN
  • DE

TMS57014ADW

Part No TMS57014ADW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 374246-TMS57014ADW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS57014ADW CAD Model

Description

The TMS57014ADW is a robust, high-performance microcontroller from Texas Instruments, designed to cater to the demanding needs of automotive and industrial control applications. This powerful MCU is part of the Hercules TMS570 series, which is known for its exceptional safety features and reliable operation under harsh conditions.

Key Features

  • ARM Cortex-R4F Core: At the heart of the TMS57014ADW lies an ARM Cortex-R4F processor core, which offers high-efficiency computing performance and floating-point unit (FPU) for enhanced precision in mathematical calculations.
  • Integrated Safety Features: The MCU comes with built-in safety mechanisms, including error correction code (ECC) on both Flash and RAM, lockstep CPU operation, and a built-in self-test (BIST) functionality, making it ideal for safety-critical applications that adhere to industry standards such as ISO 26262.
  • Memory and Storage: With ample memory capacity, the device includes high-speed Flash memory and RAM, facilitating complex program execution and data storage without compromising performance.
  • Advanced Communication Interfaces: To ensure seamless connectivity, the TMS57014ADW is equipped with a variety of communication interfaces, including CAN, LIN, Ethernet, and FlexRay, supporting the diverse requirements of modern control systems.
  • Robust I/O Capabilities: The microcontroller provides numerous input/output ports, enabling direct control and monitoring of various peripherals and sensors.
  • Low Power Consumption: Despite its impressive performance capabilities, the TMS57014ADW is designed for energy efficiency, which is critical for battery-powered or energy-sensitive applications.

Applications

The TMS57014ADW is versatile and can be employed in a broad range of applications, including automotive systems such as advanced driver-assistance systems (ADAS), electronic stability control, and powertrain control. It is also suitable for industrial automation, medical devices, and aerospace applications where reliability and precision are paramount.

Support and Resources

Texas Instruments provides extensive support for the TMS57014ADW, including development tools, software libraries, and reference designs to accelerate product development. Additionally, the TI community and technical support are available to assist with any challenges that may arise during the design and implementation process.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9872 $55.8976
18+ $5.7331 $103.1958
28+ $5.5540 $155.5120
38+ $5.3748 $204.2424
49+ $5.1957 $254.5893
65+ $4.6582 $302.7830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess