EN
  • EN
  • DE

TMS5700714APGEQQ1R

Part No TMS5700714APGEQQ1R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 16- and 32-Bit RISC Flash Microcontroller | IC MCU 32BIT 768KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Core Processor ARM Cortex-R4F
Data Bus Width 32-Bit Dual-Core
Speed 160MHz
Connectivity CANbus, I2C, LINbus, MibSPI, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 64
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Date RAM Size 128K x 8
Supply Voltage 1.14V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Manufacturer Pack Quantity 500
Win Source Part Number 1271413-TMS5700714APGEQQ1R
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS5700714APGEQQ1R CAD Model

Description

The TMS5700714APGEQQ1R is a highly integrated microcontroller from Texas Instruments, designed to target safety-critical applications in the automotive and industrial markets. This microcontroller is part of the Hercules TMS570 series, which is renowned for its robust architecture designed to meet the high-safety standards required for applications such as automotive safety restraint systems, electric power steering, and brake control, among others.

Key Features

  • High-Performance ARM Cortex-R4F Core: The TMS5700714APGEQQ1R is built around a 32-bit ARM Cortex-R4F processor core, which operates at speeds of up to 180 MHz, delivering the computational power necessary for complex and demanding control algorithms.
  • Integrated Safety Features: With built-in safety features such as Error Correction Code (ECC) on both flash and RAM, lockstep CPU, and a comprehensive set of diagnostic features, this microcontroller ensures reliable operation even in harsh conditions.
  • Large Memory Capacity: Equipped with 1.5MB of integrated flash memory and 192KB of data RAM, it provides ample storage for application code and data, facilitating complex and memory-intensive applications.
  • Rich Peripherals Set: A wide range of peripherals including CAN controllers, Ethernet, N2HET programmable timer, ePWM, SPI, and ADC modules, supports diverse automotive and industrial applications.
  • Automotive Temperature Range: Designed to operate over an extended temperature range, this microcontroller can withstand the extreme conditions commonly found in automotive environments.
  • Quality and Reliability: The TMS5700714APGEQQ1R is AEC-Q100 qualified, ensuring that it meets the stringent quality standards required for automotive-grade components.

Applications

The robust design and advanced features of the TMS5700714APGEQQ1R make it suitable for a variety of applications, particularly those requiring high levels of safety and reliability. It is an ideal choice for:

  • Automotive safety systems such as airbags, ABS, and stability control
  • Motor control for electric power steering and electric vehicles
  • Industrial control systems requiring high reliability and fault tolerance
  • Flight control systems in aerospace applications

Overall, the TMS5700714APGEQQ1R from Texas Instruments represents a blend of performance, safety, and flexibility, making it a top choice for designers of safety-critical systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0947 $60.2841
7+ $16.4880 $115.4160
10+ $15.9728 $159.7280
13+ $15.4575 $200.9475
17+ $14.9423 $254.0191
23+ $13.3965 $308.1195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess