EN
  • EN
  • DE

TMS470R1VF67AGJZQ

Part No TMS470R1VF67AGJZQ
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16/32-BIT RISC FLASH MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271407-TMS470R1VF67AGJZQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470R1VF67AGJZQ CAD Model

Description

The TMS470R1VF67AGJZQ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the rigorous demands of automotive and industrial control applications. This advanced MCU is based on the ARM7TDMI-S core, which provides a perfect balance between processing power and energy efficiency, making it an ideal choice for embedded systems that require reliable and consistent performance.

Key Features:

  • Core: ARM7TDMI-S CPU core with a maximum speed of 67 MHz, offering a blend of high performance and low power consumption.
  • Memory: Equipped with 512 KB of Flash memory and 32 KB of RAM, providing ample space for complex application code and data storage.
  • Timers: Multiple timers, including a Real-Time Interrupt timer and watchdog timer, ensure precise timing operations and system reliability.
  • Communication Interfaces: A rich set of communication interfaces such as CAN, UART, SPI, and I2C, enabling easy integration with other components and peripherals.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with multiple channels allows for accurate conversion of analog signals to digital data for processing.
  • Input/Output: Numerous General Purpose Input/Output (GPIO) pins provide flexibility in interfacing with external devices and sensors.
  • Operating Temperature: Designed to operate within a wide temperature range, making it suitable for harsh environmental conditions.

Applications:

The versatility of the TMS470R1VF67AGJZQ makes it a prime choice for a variety of applications, including but not limited to:

  • Automotive control systems such as engine management and transmission control.
  • Industrial automation systems including motor control, robotics, and process control.
  • Medical devices that require precision and reliability.
  • Consumer electronics where efficient power usage and processing power are essential.

With its robust feature set and proven reliability, the Texas Instruments TMS470R1VF67AGJZQ MCU stands out as a top-tier component for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess