EN
  • EN
  • DE

TMS470R1B768PGET

Part No TMS470R1B768PGET
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 86
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
Data RAM Size 48K x 8
Supply Voltage - Operating 1.81 V to 2.05 V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 213210-TMS470R1B768PGET
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470R1B768PGET CAD Model

Description

The TMS470R1B768PGET is a robust, high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of automotive and industrial applications. This MCU is part of the TMS470 series, which is known for its integration of advanced features and capabilities to provide reliable and efficient solutions.

Key Features

  • Core: The core of the TMS470R1B768PGET is an ARM7TDMI-S processor, which operates at a speed of up to 48 MHz. This 32-bit RISC processor core is well-regarded for its high performance and low power consumption, making it ideal for embedded systems.
  • Memory: It comes equipped with a generous 768 KB of Flash memory and 64 KB of RAM, offering ample space for complex applications and data storage without the need for external memory components.
  • Timers and Peripherals: This MCU includes a variety of timers, communication interfaces (such as CAN, UART, SPI, and I2C), and other peripherals that enable it to handle multiple tasks simultaneously and interact with other components in a system.
  • Robust I/O: The TMS470R1B768PGET provides an extensive set of input/output ports, which are essential for interfacing with sensors, actuators, and other devices within an application.
  • Power Management: It features sophisticated power management techniques that help reduce power consumption during idle and active states, thereby extending the life of battery-powered devices.
  • Package: The device is available in a 144-pin LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications while still offering excellent thermal performance.

Applications

The TMS470R1B768PGET is designed to meet the stringent requirements of automotive applications, such as engine management, transmission control, body electronics, and safety systems. Its reliability and processing capabilities also make it a perfect choice for industrial control systems, robotics, and other demanding environments.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TMS470R1B768PGET is no exception. It is engineered to perform reliably in harsh conditions and is compliant with automotive industry standards for quality and reliability. This ensures that the MCU can withstand extreme temperatures, vibrations, and other environmental challenges.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess