EN
  • EN
  • DE

SM4T39A

Part No SM4T39A
Manufacturer SUNMATE electronic Co., LTD
Catalog TVS - Diodes
Description SURFACE MOUNT TRANSIENT VOLTAGE SUPPESSOR DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SUNMATE electronic Co., LTD
Win Source Part Number 1250954-SM4T39A
Manufacturer Homepage www.sunmate.tw/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SM4T39A CAD Model

Description

The SM4T39A is a Transient Voltage Suppressor (TVS) diode manufactured by SUNMATE electronic Co., LTD. This device is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), lightning strikes, inductive switching, and other transient voltage events. It is commonly used in various electronic systems to enhance reliability and prevent damage to sensitive circuitry.

Applications:

  • I/O Ports
  • Data Lines
  • Power Supply Lines
  • Microcontrollers
  • Industrial Equipment

Features:

  • Unidirectional TVS Diode
  • Low Clamping Voltage
  • Fast Response Time
  • High Surge Capability
  • Surface Mount Package
  • RoHS Compliant

Benefits:

  • Effective protection against voltage transients
  • Improved reliability of electronic systems
  • Reduced downtime and maintenance costs
  • Extended lifespan of electronic equipment
  • Easy integration into existing designs

Technical Specifications:

The SM4T39A features a standoff voltage (VRWM) of 39V and a breakdown voltage (VBR) typically between 43.3V and 47.8V. The clamping voltage (VC) is typically 64V at a peak pulse current (IPP) of 2A. The peak pulse power (PPP) is 400W. The device has a fast response time, typically less than 1 ns. It is available in a DO-214AC (SMA) package.

The SM4T39A's low clamping voltage ensures that the voltage seen by the protected component remains within safe operating limits during a transient event. Its fast response time allows it to quickly clamp transient voltages, preventing damage to sensitive electronics. The high surge capability enables it to withstand high-energy transient events. The surface mount package facilitates easy integration into modern electronic designs. The RoHS compliance ensures that the device meets environmental regulations.

In I/O port protection, the SM4T39A safeguards data lines from ESD and other transient voltages. In power supply lines, it protects against voltage surges and spikes, ensuring a stable power supply for sensitive components. It is also used to protect microcontrollers and other integrated circuits from transient voltage damage, extending their lifespan and enhancing the reliability of the overall system. Its robust design and high surge capability make it suitable for use in harsh industrial environments.

The DO-214AC (SMA) package provides efficient heat dissipation and allows for easy mounting on printed circuit boards. The unidirectional configuration offers optimal protection against positive voltage transients. The SM4T39A is a reliable and cost-effective solution for protecting electronic equipment from damaging voltage transients.

You May Also Be Interested in

Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess