EN
  • EN
  • DE

TMS470AVF689APGEA

Part No TMS470AVF689APGEA
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840762-TMS470AVF689APGEA
Ultra Librarian 3D Model Ultra Librarian TMS470AVF689APGEA CAD Model

Description

The TMS470AVF689APGEA is a high-performance automotive microcontroller from Texas Instruments, designed to meet the rigorous demands of modern vehicle electronics. This microcontroller is part of the TMS470 series, which is renowned for its robust architecture, exceptional reliability, and advanced peripherals tailored for automotive applications such as powertrain, body control, and advanced driver-assistance systems (ADAS).

Key Features:

  • Core: ARM7TDMI 32-bit RISC CPU, operating at speeds up to 160 MHz, provides high computational power and efficiency, making it ideal for real-time control applications.
  • Memory: Equipped with 16-bit Flash memory and SRAM, the TMS470AVF689APGEA offers ample storage for complex software applications and quick data access for real-time processing.
  • Communication Interfaces: Features a range of communication peripherals including CAN, LIN, and SCI (UART), which allow for flexible and reliable data exchange with other in-vehicle systems.
  • I/O Ports: Numerous general-purpose I/O ports are available, providing versatile interfacing capabilities with various sensors, actuators, and other electronic components.
  • Analog-to-Digital Converter (ADC): The integrated high-resolution ADC enables precise measurement of analog signals, which is crucial for sensor data acquisition and control tasks.
  • Timers: Advanced timer modules support PWM generation and timing operations, essential for motor control and time-sensitive tasks.
  • Safety Features: Includes built-in safety features such as watchdog timers and error correction mechanisms to ensure reliable operation under adverse conditions.
  • Package: Housed in a 144-pin LQFP (Low-Profile Quad Flat Package), the TMS470AVF689APGEA is designed for space-constrained automotive environments.

Applications:

The versatility and robustness of the TMS470AVF689APGEA make it suitable for a wide range of automotive applications, including engine management systems, transmission control, electric power steering, ABS, airbag systems, and battery management for electric and hybrid vehicles.

With its advanced features and compliance with automotive industry standards, the TMS470AVF689APGEA by Texas Instruments is a top choice for automotive engineers seeking a reliable and powerful microcontroller solution.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess