EN
  • EN
  • DE

TMS470AVF688BPZA

Part No TMS470AVF688BPZA
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+;06+
Reference case TQFP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 716771-TMS470AVF688BPZA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470AVF688BPZA CAD Model

Description

Introducing the TMS470AVF688BPZA Microcontroller from Texas Instruments

The TMS470AVF688BPZA is a high-performance 16/32-bit RISC microcontroller designed by Texas Instruments to cater to the demanding requirements of automotive and industrial control applications. This microcontroller is a part of the TMS470 family, which is well-known for its robust architecture, exceptional processing power, and a wide range of integrated peripherals that enable developers to design versatile and reliable systems.

Key Features

  • High-Speed Performance: At its core, the TMS470AVF688BPZA boasts a 16/32-bit RISC CPU, which provides efficient processing capabilities for both 16-bit and 32-bit instructions, ensuring swift execution of complex algorithms and control tasks.
  • Memory: It comes equipped with a generous amount of memory, including Flash memory for secure and reliable storage of the application code, as well as RAM for temporary data storage and efficient runtime operations.
  • Advanced Peripherals: This microcontroller includes a variety of integrated peripherals such as multiple serial communication interfaces, which support protocols like CAN, UART, SPI, and I2C, enabling seamless connectivity and data exchange with other components in the system.
  • Robust I/O Capabilities: With a multitude of general-purpose input/output (GPIO) pins, the TMS470AVF688BPZA provides flexible interface options with external devices, sensors, and actuators, making it highly adaptable to various application needs.
  • Analog-to-Digital Converter (ADC): The on-chip ADC allows for precise conversion of analog signals to digital data, which is crucial for sensor-based applications requiring accurate measurement and monitoring.
  • Power Management: Designed with energy efficiency in mind, this microcontroller features power-saving modes that help reduce power consumption during idle periods, contributing to the overall energy efficiency of the end product.

Applications

The versatility of the TMS470AVF688BPZA makes it an ideal choice for a wide array of applications, particularly in the automotive sector where it can be used for engine management, transmission control, body electronics, and safety systems. In the industrial domain, it is well-suited for automation control systems, robotics, and other applications requiring high reliability and performance.

With its robust set of features and capabilities, the TMS470AVF688BPZA from Texas Instruments stands out as a microcontroller that can drive innovation and efficiency in your next high-demand project.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess