EN
  • EN
  • DE

TMS470AVF336IPZQQ1

Part No TMS470AVF336IPZQQ1
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case LQFP100
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750214-TMS470AVF336IPZQQ1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS470AVF336IPZQQ1 CAD Model

Description

Overview of TMS470AVF336IPZQQ1

The TMS470AVF336IPZQQ1 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for automotive and industrial applications that demand reliable operation under harsh conditions. This MCU is part of the TMS470 series, which is renowned for its robust architecture, advanced peripherals, and power efficiency.

Key Features

  • Core: The TMS470AVF336IPZQQ1 is built around an ARM7TDMI-S™ core, which operates at a speed of up to 48 MHz, offering a balanced performance for both computational tasks and control algorithms.
  • Memory: It comes with 336 KB of Flash memory and 32 KB of RAM, providing ample space for complex applications and the ability to run real-time operations without external memory components.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for automotive environments, which can range from -40°C to 125°C.
  • Communication Interfaces: This MCU includes a variety of communication interfaces, such as CAN, UART, SPI, and I2C, allowing for flexible integration with other components and systems within a vehicle or industrial setup.
  • Input/Output: The TMS470AVF336IPZQQ1 provides a rich set of I/O options, including multiple general-purpose input/output (GPIO) pins that can be configured for various functions, enhancing the MCU's adaptability to different tasks.
  • Advanced Timer: It features an advanced high-resolution timer for precise event control and timing operations, which is critical for applications requiring accurate timing measurements.
  • Robust Security: The MCU includes security features like a memory protection unit (MPU) and a unique device identification number, which help to protect intellectual property and ensure secure data handling.

Applications

The versatility and robustness of the TMS470AVF336IPZQQ1 make it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Automotive control systems, including engine management, transmission control, and body electronics.
  • Industrial automation, where reliability and precision are paramount.
  • Motor control applications, benefiting from the MCU's powerful timers and control peripherals.

Overall, the TMS470AVF336IPZQQ1 from Texas Instruments is a reliable and capable MCU that meets the stringent requirements of the automotive and industrial sectors, delivering performance, flexibility, and security in a single package.

You May Also Be Interested in

Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess