The TMS4464-15NL is a dynamic random-access memory (DRAM) integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments. This product is part of the TMS4xxx series, known for its reliability and performance in a wide range of computing applications. The TMS4464-15NL is particularly well-suited for use in systems that require a balance between high-density memory storage and fast access times.
Key Features
- Memory Capacity: The TMS4464-15NL offers a substantial memory capacity of 64K x 4 bits, providing ample space for complex computing tasks and data-intensive applications.
- Access Time: With an access time of 150 nanoseconds, this DRAM chip enables quick data retrieval, ensuring efficient operation and improved system responsiveness.
- Package Type: Encased in a 16-pin DIP (Dual In-line Package), the TMS4464-15NL is designed for easy integration into a variety of circuit boards and electronic systems.
- Operating Voltage: It operates at a standard voltage of 5V, making it compatible with a wide range of digital circuits and microprocessors.
- Temperature Range: The chip is rated for operation across a temperature range of 0°C to 70°C, ensuring stable performance in diverse environmental conditions.
Applications
The versatility of the TMS4464-15NL allows it to be used in a multitude of applications, including:
- Personal computers and workstations
- High-performance servers and networking equipment
- Industrial control systems
- Telecommunications infrastructure
- Consumer electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality and the TMS4464-15NL is no exception. Each chip undergoes rigorous testing to ensure it meets the high standards expected from Texas Instruments products. Customers can trust the TMS4464-15NL for its durability and consistent performance, making it a reliable choice for both commercial and industrial applications.