EN
  • EN
  • DE

LMK6CE07425DDLFR

Part No LMK6CE07425DDLFR
Manufacturer Texas Instruments
Catalog Oscillators
Description SILIC OSC XO 74.2500MHZ LVCMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, ResonatorsOscillators
Mfr Texas Instruments
Series LMK6x
Part Status Active
Base Resonator Silicon
Type XO (Standard)
Frequency 74.25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V
Frequency Stability ±25ppm
Operating Temperature -40°C ~ 105°C
Current - Supply (Max) 59mA
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package 4-VSON (2.5x2)
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.039" (1.00mm)
Current - Supply (Disable) (Max) 56mA
Ultra Librarian 3D Model Ultra Librarian LMK6CE07425DDLFR CAD Model

You May Also Be Interested in

Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Silicon Labs
OSC CMEMS 10.0000MHZ LVCMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4646 $51.1060
265+ $0.3812 $101.0180
410+ $0.3693 $151.4130
560+ $0.3574 $200.1440
725+ $0.3455 $250.4875
970+ $0.3097 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,266 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess