The Texas Instruments TMS4416-15NL is a high-performance dynamic random-access memory (DRAM) chip that offers a reliable and efficient solution for a wide range of computing applications. This particular model is designed to provide a substantial amount of storage while maintaining fast access times, making it an ideal choice for use in computer systems, workstations, servers, and other sophisticated electronic equipment.
With a storage capacity of 16 kilobits, the TMS4416-15NL is organized as 16,384 words by 1 bit. This organization allows for easy integration into various memory architectures, especially when multiple chips are banked together to increase word size or total memory. The '-15NL' suffix indicates the speed of the device, with an access time of 150 nanoseconds, ensuring quick data retrieval and improving the overall performance of systems in which it is installed.
This Texas Instruments DRAM operates on a nominal power supply voltage of 5 volts, which is typical for memory devices of its generation, providing a balance between power consumption and electrical performance. The TMS4416-15NL comes in a DIP (Dual In-line Package), which was a common package type for memory ICs during the era of its production. This package type allows for easy insertion into socketed boards or for soldering into printed circuit boards (PCBs).
Key features of the TMS4416-15NL DRAM include its refresh circuitry, which is essential for maintaining the integrity of the stored data. DRAM cells must be refreshed periodically to prevent data loss, and this chip includes the necessary internal circuitry to manage this process. Additionally, the TMS4416-15NL is designed with compatibility in mind, able to interface with a wide range of CPUs and other digital logic circuits due to its industry-standard signaling and timing characteristics.
Overall, the Texas Instruments TMS4416-15NL represents a classic piece of technology that has played a significant role in the evolution of digital memory. For hobbyists, vintage computing enthusiasts, or those maintaining legacy systems, this DRAM chip is a testament to the quality and innovation of Texas Instruments' products.