The TMS4164-20NL is a dynamic random-access memory (DRAM) integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor innovation. This particular model is a testament to the company's commitment to providing high-quality memory solutions that cater to a wide range of electronic applications.
The TMS4164-20NL is a 65,536-word by 4-bit chip, which means it can store up to 262,144 bits of data. This DRAM operates with a nominal supply voltage of 5V, making it compatible with many of the TTL (Transistor-Transistor Logic) devices of its era. The "-20NL" suffix indicates the speed grade of the memory, with a 200 nanosecond access time, which was quite fast for memory devices at the time of its production.
One of the key features of the TMS4164-20NL is its utilization of multiplexed address inputs, which reduces the number of pins required for addressing and thus simplifies the design of memory subsystems. This feature, combined with its single +5V power supply requirement, makes it an efficient choice for systems with limited space or power budgets.
Another significant aspect of the TMS4164-20NL is its compatibility with the industry-standard 4164 pinout, which allows for easy replacement or upgrading of memory in existing systems. This DRAM is packaged in a standard 16-pin DIP (Dual In-line Package), which is widely used and facilitates easy integration into a variety of circuit boards.
Applications for the TMS4164-20NL are diverse, ranging from early personal computers to industrial control systems, and even in some vintage gaming consoles. Its reliability and ease of use have made it a popular choice for retro computing enthusiasts and for maintaining legacy systems that require dependable memory components.
Overall, the TMS4164-20NL from Texas Instruments represents a classic memory solution that combines performance, efficiency, and compatibility. Though surpassed by modern memory technologies, it remains a significant part of the history of semiconductor development and continues to be used in specific niches where its particular characteristics are valued.