EN
  • EN
  • DE

TMS3705DDRQ1

Part No TMS3705DDRQ1
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 134.2KHZ 16SOIC / RFID Reader IC 134.2kHz 4.5V ~ 5.5V 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type RFID Reader
Frequency 134.2kHz
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TMS3705
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851113-TMS3705DDRQ1
Ultra Librarian 3D Model Ultra Librarian TMS3705DDRQ1 CAD Model

Description

The TMS3705DDRQ1 from Texas Instruments is a sophisticated transponder base station IC that is specifically designed for use in vehicle immobilizer systems. This integrated circuit is a critical component in the design of passive anti-theft systems, which are commonly employed in the automotive industry to prevent unauthorized vehicle use.

Key Features

  • Operating Frequency: The TMS3705DDRQ1 operates at a frequency of 134.2 kHz, which is a standard frequency for RFID applications in the automotive sector.
  • Supply Voltage Range: It features a wide supply voltage range of 4.5 V to 5.5 V, making it compatible with various automotive power systems.
  • Modulation and Demodulation: The device is capable of both ASK and FSK modulation and demodulation, providing flexibility in communication with RFID transponders.
  • Low Power Consumption: Designed with power efficiency in mind, it ensures low power consumption, which is a critical factor for battery-operated systems.
  • Temperature Range: The IC is operational over an extended temperature range from -40°C to 125°C, ensuring reliable performance under harsh environmental conditions.
  • Package: It comes in a 16-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The TMS3705DDRQ1 is ideal for a variety of applications within the automotive sector, including:

  • Vehicle Immobilizer Systems
  • Passive Keyless Entry (PKE)
  • Remote Keyless Entry (RKE) Systems
  • Other RFID-based security systems

With its robust design and versatile features, the TMS3705DDRQ1 is an essential component for developers seeking to create secure and reliable anti-theft solutions for the automotive industry. Texas Instruments' commitment to quality and performance ensures that this IC meets the stringent requirements of automotive applications.

Additional Information

For more details, datasheets, and technical support, customers can visit the official Texas Instruments website or contact their local Texas Instruments sales representative.

You May Also Be Interested in

Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Others
Lowest to $28.8819
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4437 $61.7748
7+ $14.4662 $101.2634
11+ $13.9775 $153.7525
16+ $13.0000 $208.0000
20+ $12.5113 $250.2260
25+ $12.0226 $300.5650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess