EN
  • EN
  • DE

TMS32C6414TBGLZWA7

Part No TMS32C6414TBGLZWA7
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840757-TMS32C6414TBGLZWA7
Ultra Librarian 3D Model Ultra Librarian TMS32C6414TBGLZWA7 CAD Model

Description

The Texas Instruments TMS32C6414TBGLZWA7 is a high-performance digital signal processor (DSP) from the TMS320C6000 DSP family. This integrated circuit is designed to handle complex digital signal processing tasks with efficiency and speed, making it an ideal choice for communications, audio, industrial, and automotive applications that require intense mathematical computations.

Key Features

  • High-Speed Performance: The TMS32C6414TBGLZWA7 operates at a core frequency of up to 1 GHz, providing the computational power necessary for high-speed signal processing tasks.
  • Large On-Chip Memory: It includes a large on-chip memory comprising 1M-byte of RAM, which is essential for buffering data and supporting complex algorithms without the need for external memory components.
  • Advanced Bus Architecture: With its high-bandwidth Viterbi and Turbo coprocessors, the device can handle multiple data streams simultaneously, thanks to its advanced bus architecture.
  • Scalable and Flexible: The DSP is scalable and flexible, allowing designers to use it in a variety of applications, ranging from telecommunications infrastructure to imaging and multimedia.

Applications

The versatility of the TMS32C6414TBGLZWA7 DSP makes it suitable for a wide range of applications. It is commonly used in:

  • Wireless infrastructure (base stations, network processors)
  • Medical imaging systems (MRI, CT scanners)
  • Audio and video processing
  • Industrial control systems
  • Automotive electronics

Technical Specifications

The TMS32C6414TBGLZWA7 is packaged in a 532-BGA (Ball Grid Array) package, which ensures robust electrical connections and efficient heat dissipation. It supports a wide range of peripherals and interfaces, including but not limited to, PCI, McBSP, I2C, and HPI, providing designers with the flexibility to connect various components and modules.

Conclusion

Texas Instruments' TMS32C6414TBGLZWA7 DSP is an exceptional choice for developers looking for a processor capable of executing demanding signal processing tasks with ease. Its combination of speed, on-chip resources, and connectivity options make it a versatile and powerful component in any advanced digital system design.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess