EN
  • EN
  • DE

TMS32C6414EGLZ

Part No TMS32C6414EGLZ
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 716770-TMS32C6414EGLZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS32C6414EGLZ CAD Model

Description

Overview of Texas Instruments TMS32C6414EGLZ

The TMS32C6414EGLZ is a high-performance digital signal processor (DSP) from the renowned semiconductor manufacturer, Texas Instruments (TI). This powerful component is part of the TMS320C64x series, which is well-known for its advanced capabilities in processing digital signals with high precision and speed. The TMS32C6414EGLZ is designed to meet the rigorous demands of applications in telecommunications, audio processing, industrial control, and more.

Key Features

  • High-Speed Processing: With a core frequency that can reach up to 1 GHz, this DSP is capable of executing up to 8000 MIPS (Million Instructions Per Second), making it an ideal choice for computation-intensive tasks.
  • Large On-Chip Memory: It includes integrated memory blocks, such as Level 1 Program and Data Cache, as well as Level 2 memory, which can be configured as mapped RAM or cache, providing flexibility and high-speed access to frequently used data.
  • Advanced Bus Architecture: The TMS32C6414EGLZ features a high-bandwidth VLIW (Very Long Instruction Word) architecture, which allows parallel execution of instructions, thereby enhancing overall system throughput.
  • Robust Peripheral Set: A comprehensive set of peripherals supports a wide range of interfaces, including multiple serial ports, timers, and direct memory access (DMA) channels, facilitating easy integration into various systems.

Applications

The versatility of the TMS32C6414EGLZ DSP makes it suitable for a multitude of applications. It is commonly used in:

  • Wireless and Wired Communications
  • Audio and Speech Processing
  • Medical Imaging Systems
  • Industrial Control Systems
  • Video and Image Processing

Reliability and Support

TI provides extensive support for the TMS32C6414EGLZ, including detailed documentation, development tools, and software libraries, which help to reduce development time and ensure reliable operation in the field. Additionally, TI's commitment to quality means that this DSP is designed to meet the highest standards of performance and longevity.

Whether you're developing a complex telecommunications system or an advanced industrial control application, the TMS32C6414EGLZ from Texas Instruments offers the processing power, memory capabilities, and peripheral integration needed to create efficient and innovative solutions.

You May Also Be Interested in

Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $390.9775 $390.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess