EN
  • EN
  • DE

TMS320VC5510AGGW2

Part No TMS320VC5510AGGW2
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT LP 240-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 344kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating 0°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 240-BGA MicroStar (15x15)
Win Source Part Number 213204-TMS320VC5510AGGW2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5510AGGW2 CAD Model

Description

The TMS320VC5510AGGW2 is a powerful digital signal processor (DSP) from Texas Instruments (TI), designed for high-performance audio and voice applications. This DSP is part of TI's TMS320 series, which is renowned for its efficient processing capabilities and is widely used in a variety of applications such as telecommunication, audio processing, industrial control, and biometric analysis.

Key Features:

  • High-Performance Processing: With a maximum frequency of 200 MHz, the TMS320VC5510AGGW2 DSP is capable of executing up to 1600 million instructions per second (MIPS), providing robust performance for complex algorithms and processing tasks.
  • Advanced Architecture: The device features a modified Harvard architecture, which allows separate paths for data and instructions, enabling simultaneous access and increased throughput.
  • Integrated Peripherals: This DSP includes a variety of integrated peripherals such as serial ports, a parallel host port, and timers, making it a versatile choice for system design.
  • Low Power Consumption: It is optimized for low power consumption, making it an ideal choice for portable and battery-powered applications.
  • On-Chip Memory: The TMS320VC5510AGGW2 comes with on-chip memory including 64K bytes of RAM and 256K bytes of ROM, which can be used for storing code and data.
  • External Memory Interface: The DSP supports an external memory interface that allows the system to be expanded with additional memory as required.
  • Scalable: The TMS320VC5510AGGW2 is part of a scalable family, allowing for software and hardware compatibility with other devices in the TMS320 series.

Applications:

The versatile nature of the TMS320VC5510AGGW2 makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Professional and consumer audio systems
  • Voice recognition and processing
  • Telecommunication infrastructure
  • Medical imaging systems
  • Instrumentation and control

Overall, the TMS320VC5510AGGW2 DSP from Texas Instruments is a highly capable processor that offers a balance of performance, power efficiency, and integrated features, making it an excellent choice for designers looking to create sophisticated digital signal processing systems.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6835 $77.3670
4+ $31.7403 $126.9612
5+ $30.7484 $153.7420
7+ $29.7565 $208.2955
9+ $28.7646 $258.8814
12+ $25.7890 $309.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess