EN
  • EN
  • DE

TMS320VC5503GHH

Part No TMS320VC5503GHH
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 179-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 64kB
Voltage - I/O 3.00V, 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 179-BGA MicroStar (12x12)
Win Source Part Number 055317-TMS320VC5503GHH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5503GHH CAD Model

Description

Texas Instruments TMS320VC5503GHH DSP

The TMS320VC5503GHH is a powerful digital signal processor (DSP) from the renowned semiconductor manufacturer Texas Instruments (TI). This DSP is part of the TMS320C5000™ DSP family, which is designed to deliver optimal performance and low power consumption for a variety of audio and voice applications.

Key Features:

  • High-Performance Processing: With a core that can run up to 300 MHz, the TMS320VC5503GHH offers robust processing capabilities for complex algorithms and data-intensive tasks.
  • Low Power Consumption: It is engineered to maintain efficiency, making it ideal for portable and battery-powered devices where power conservation is critical.
  • On-Chip Memory: The device includes integrated memory, featuring 64K bytes of RAM and 256K bytes of ROM, reducing the need for external memory components.
  • Rich Peripherals Set: This DSP comes with a variety of peripherals, including multiple serial ports, timers, and a host port interface, providing flexibility for system design.
  • Advanced Development Tools: TI provides a comprehensive suite of development tools for the TMS320VC5503GHH, including code generation tools, debugging utilities, and real-time operating systems (RTOS) support.
  • Scalable Platform: As part of the C5000 DSP family, this processor allows for easy scalability and migration options within the product line.

Applications:

The TMS320VC5503GHH is designed for a wide range of applications, particularly in the fields of:

  • Audio and Voice Processing
  • Biomedical Signal Processing
  • Industrial Control Systems
  • Instrumentation and Measurement
  • Telecommunications Infrastructure

This DSP from Texas Instruments is a testament to the company's commitment to providing advanced processing solutions that enable designers to create innovative products with high performance and efficiency. Whether you're developing a sophisticated audio system, a complex medical device, or a robust industrial control unit, the TMS320VC5503GHH is equipped to meet the demands of your application.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2276 $56.9104
9+ $11.6740 $105.0660
14+ $11.3092 $158.3288
19+ $10.9444 $207.9436
24+ $10.5795 $253.9080
32+ $9.4851 $303.5232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess