EN
  • EN
  • DE

TMS320VC5409PGE-80

Part No TMS320VC5409PGE-80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 144-LQFP / Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete (End Of Life)
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 80MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 64kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 100°C (TC)
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Part Number Series TMS320VC5409
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814265-TMS320VC5409PGE-80
Ultra Librarian 3D Model Ultra Librarian TMS320VC5409PGE-80 CAD Model

Description

The Texas Instruments TMS320VC5409PGE-80 is a high-performance, fixed-point digital signal processor (DSP) that is part of the TMS320C54x DSP family. This processor is designed to meet the rigorous processing demands of modern digital signal processing applications such as telecommunications, audio processing, industrial control, and instrumentation.

Key Features

  • High-Performance DSP Core: The TMS320VC5409PGE-80 features a powerful DSP core capable of executing up to 80 million instructions per second (MIPS) at a clock rate of 80 MHz, providing robust computational power for complex algorithms and signal processing tasks.
  • Memory: It comes with an integrated memory system that includes 16K bytes of RAM and 256K bytes of ROM, allowing efficient handling of code and data without the need for external memory components.
  • Peripheral Integration: This DSP includes a variety of peripherals such as a multichannel buffered serial port (McBSP), a host-port interface (HPI), a 16-bit external memory interface (EMIF), and a direct memory access (DMA) controller, facilitating easy integration with other system components and peripherals.
  • Instruction Set: The TMS320VC5409PGE-80 utilizes a highly optimized instruction set designed for DSP operations, enabling efficient execution of mathematical and logical operations critical to digital signal processing tasks.
  • Power Management: The device features multiple power-saving modes, including idle and power-down modes, which help to reduce power consumption and extend the life of battery-powered applications.

Applications

The TMS320VC5409PGE-80 is suitable for a wide range of applications, including:

  • Telecommunications infrastructure
  • Professional and consumer audio systems
  • Industrial control systems
  • Medical imaging devices
  • Automotive infotainment and telematics

Package and Quality

The TMS320VC5409PGE-80 is packaged in a 144-pin LQFP (Low-profile Quad Flat Package), which provides a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this DSP is no exception, ensuring reliable performance across a wide range of operating conditions.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5921 $58.3684
9+ $11.9731 $107.7579
13+ $11.5989 $150.7857
18+ $11.2247 $202.0446
24+ $10.8506 $260.4144
31+ $9.7281 $301.5711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 298 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess