EN
  • EN
  • DE

TMS320VC5409APGE

Part No TMS320VC5409APGE
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1120+
Reference case QFP144
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712659-TMS320VC5409APGE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5409APGE CAD Model

Description

The Texas Instruments TMS320VC5409APGE is a high-performance digital signal processor (DSP) that is part of the TMS320C54x DSP family. This advanced processor is designed to meet the rigorous demands of modern digital signal processing applications such as multimedia, audio and speech processing, digital communication, and industrial control systems.

Key Features:

  • High-Speed Performance: With a clock speed of up to 160 MHz, the TMS320VC5409APGE offers exceptional processing capabilities, enabling efficient handling of complex algorithms and high-speed data processing tasks.
  • Low Power Consumption: This DSP is designed with power efficiency in mind, making it suitable for portable and battery-operated devices where power conservation is critical.
  • Advanced Architecture: Featuring a modified Harvard architecture, the TMS320VC5409APGE allows for simultaneous data and instruction fetches, optimizing the throughput and efficiency of the system.
  • Integrated Peripherals: The device includes a variety of on-chip peripherals such as serial ports, timers, and direct memory access (DMA) channels that facilitate a reduction in system component count and overall design complexity.
  • Memory Flexibility: With an external memory interface that supports a wide range of memory types, this DSP provides designers with the flexibility to select the most appropriate memory solution for their application.

Applications:

  • Telecommunications
  • Audio Signal Processing
  • Speech Recognition and Synthesis
  • Digital Image Processing
  • Industrial Control Systems

The TMS320VC5409APGE is available in a 144-pin LQFP (Low-Profile Quad Flat Package) that ensures a compact footprint for space-constrained applications. Texas Instruments provides comprehensive development tools and software support, making the integration of the TMS320VC5409APGE into your design project a seamless experience. Whether you're developing advanced communication systems or innovative multimedia devices, the TMS320VC5409APGE offers a combination of performance, power efficiency, and versatility that can help bring your products to the forefront of technology.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.8117 $70.8117
2+ $68.5988 $137.1976
3+ $66.3860 $199.1580
4+ $64.1731 $256.6924
6+ $57.5345 $345.2070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess