EN
  • EN
  • DE

TMS320VC5402GGU100

Part No TMS320VC5402GGU100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIG SIG PROCESSOR 144-BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 100MHz
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 32kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-BGA MICROSTAR (12x12)
Win Source Part Number 033301-TMS320VC5402GGU100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5402GGU100 CAD Model

Description

Product Overview: TMS320VC5402GGU100

The TMS320VC5402GGU100 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficiency and computational power in signal processing applications. This DSP is part of the TMS320C54x DSP family, which is widely recognized for its use in a variety of audio, telecommunications, and industrial control systems.

Key Features:

  • High-Speed Performance: The TMS320VC5402GGU100 operates at a maximum frequency of 100 MHz, providing rapid processing capabilities for complex algorithms and signal processing tasks.
  • Advanced Architecture: It features a modified Harvard architecture, which separates program and data buses, allowing simultaneous access to program instructions and data, leading to efficient instruction execution and data throughput.
  • Integrated Memory: This DSP comes with onboard memory, including 16KB of RAM and 256KB of ROM, enabling efficient handling of data and code without the need for external memory components in many applications.
  • Low Power Consumption: Designed for power-sensitive applications, it offers low power operation modes, making it an ideal choice for battery-operated devices.
  • Peripheral Support: The processor is equipped with a variety of peripherals, such as a multichannel buffered serial port (McBSP), a host-port interface (HPI), and a direct memory access (DMA) controller, which facilitate easy integration with other system components.

Applications:

The TMS320VC5402GGU100 DSP is versatile and can be used in several applications, including but not limited to:

  • Professional and consumer audio equipment
  • Telecommunications infrastructure like modems and base stations
  • Medical imaging systems
  • Industrial control systems
  • Instrumentation and analysis equipment

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable products. The TMS320VC5402GGU100 DSP is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets industry standards for performance and longevity.

With its robust set of features and Texas Instruments' reputation for quality, the TMS320VC5402GGU100 is a powerful and reliable choice for designers and engineers looking to incorporate advanced DSP capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.7521 $64.7521
2+ $53.1300 $106.2600
3+ $51.4697 $154.4091
5+ $49.8094 $249.0470
6+ $48.1490 $288.8940
7+ $43.1681 $302.1767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,881 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess