EN
  • EN
  • DE

TMS320P15FNL25

Part No TMS320P15FNL25
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 16-BIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688638-TMS320P15FNL25
Ultra Librarian 3D Model Ultra Librarian TMS320P15FNL25 CAD Model

Description

Introducing the TMS320P15FNL25 by Texas Instruments

The TMS320P15FNL25 is a high-performance, single-chip microcontroller designed by the renowned semiconductor company, Texas Instruments (TI). This product is a part of the TMS320 series, which is well-known for its powerful digital signal processing (DSP) capabilities. The TMS320P15FNL25 specifically targets applications requiring efficient, high-speed numeric processing and represents a significant advancement in the field of embedded control systems.

At the heart of the TMS320P15FNL25 lies a sophisticated DSP core that operates at a frequency of up to 25MHz, delivering the computational power necessary for complex algorithms and signal processing tasks. This makes the microcontroller an ideal choice for a wide range of applications, including industrial control, robotics, telecommunications, and audio processing.

The device is equipped with an array of features that facilitate its integration and use in various systems:

  • Integrated Memory: It comes with onboard RAM and ROM, reducing the need for external memory components and simplifying system design.
  • Flexible Peripherals: A comprehensive set of peripherals, including serial ports, timers, and digital I/O, allows for versatile connectivity and control options.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS320P15FNL25 is suitable for battery-powered and energy-sensitive applications.
  • Robust Design: The device is built to withstand the rigors of industrial environments, featuring a wide operating temperature range and a durable package.

The TMS320P15FNL25 is also supported by TI's extensive range of development tools and software, including an integrated development environment (IDE), libraries, and reference designs. This support accelerates the development process, helping engineers to bring their products to market faster.

For designers and engineers looking for a microcontroller with DSP capabilities that can handle demanding processing tasks while maintaining efficiency and reliability, the TMS320P15FNL25 from Texas Instruments stands out as an excellent choice. Its combination of performance, features, and support ensures that it can meet the needs of even the most challenging applications.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess